The HEF4075BT,652 is a high-quality integrated circuit product from NXP Semiconductors, a leading technology company known for its innovative contributions to the field of electronics. This particular component is a triple 3-input OR gate, which is an essential building block for digital systems where logical addition of binary variables is required. It is part of the HEF4000 family, which is a range of robust, versatile CMOS logic integrated circuits.
Key Features
- Logic Type: OR Gate
- Number of Gates: 3
- Number of Inputs per Gate: 3
- Output Current: 3.9 mA
- Supply Voltage Range: 3 V to 15 V
- Operating Temperature Range: -40°C to +125°C
- Package: Surface-Mount SO14
- Mounting Type: SMD (Surface-Mount Device)
Applications
The HEF4075BT,652 is ideal for a wide array of applications due to its high flexibility and performance in digital circuits. It is commonly used in:
- Logic synthesis and implementation
- Embedded systems
- Signal processing
- Control systems
- Computing devices
- Energy management systems
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The HEF4075BT,652 is no exception, as it undergoes rigorous testing and quality control measures to ensure optimal performance in various conditions. The device's wide operating temperature range makes it suitable for industrial applications where reliability is critical.
Environmental Compliance
The HEF4075BT,652 is designed with a focus on environmental sustainability. It complies with various international standards, ensuring that it meets the requirements for RoHS (Restriction of Hazardous Substances) and is free from environmentally harmful substances. This commitment to eco-friendly practices makes it a responsible choice for modern electronic designs.