EN
  • EN
  • DE

HEF4077BT

Part No HEF4077BT
Manufacturer NXP / Nexperia
Description Quadruple exclusive-NOR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179890-HEF4077BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HEF4077BT CAD Model

Description

The HEF4077BT device from NXP Semiconductors is a high-performance, quad exclusive-NOR (XNOR) gate integrated circuit, designed to operate in a wide range of digital applications. This versatile component is part of the HEF4000 family, which is well-known for its robustness and reliability in providing logic solutions. The HEF4077BT is packaged in a surface-mount technology (SMT) format, specifically in an SO14 (Small Outline Package) with 14 pins, making it suitable for automated assembly processes and compact PCB layouts.

Key Features

  • Logic Type: Quad 2-input Exclusive-NOR gate
  • Package: SO14 - Small Outline Package with 14 pins for surface-mount
  • Operating Voltage: Wide range from 3V to 15V, accommodating various logic level requirements
  • Power Dissipation: Low power consumption, suitable for battery-powered devices
  • Temperature Range: Operational between -40°C and +125°C, ensuring reliability across diverse environments
  • Logic Level Compatibility: TTL and CMOS logic level compatible, offering flexibility in mixed-logic environments

Applications

The HEF4077BT is a versatile component that can be used in a wide array of electronic circuits and systems. Its primary function is to compare two 2-bit words and provide an output that is high only when the words are identical. This makes it ideal for applications such as:

  • Parity generation and checking
  • Equality detection
  • Logic comparison
  • Signal gating
  • Encoders and decoders
  • Arithmetic systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to high-quality products, and the HEF4077BT is no exception. It is manufactured using silicon gate CMOS technology which ensures high switching speed and low energy consumption. The device's robust design allows it to meet industrial standards for durability and longevity, making it a reliable choice for both commercial and industrial applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2473 $50.6965
495+ $0.2030 $100.4850
765+ $0.1966 $150.3990
1,055+ $0.1903 $200.7665
1,360+ $0.1839 $250.1040
1,820+ $0.1649 $300.1180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess