EN
  • EN
  • DE

HEF4081BD

Part No HEF4081BD
Manufacturer NXP / Nexperia
Description Quadruple 2-input AND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179891-HEF4081BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4081BD CAD Model

Description

The NXP HEF4081BD is a robust and reliable integrated circuit that features four independent 2-input AND gates. This logic device is part of the HEF4000 family, which is well-known for its versatility and ease of use in a wide range of digital applications. The HEF4081BD operates over a broad voltage range and is designed to interface with other standard logic families, making it a highly adaptable component for system design.

Key Features

  • Voltage Range: The device can operate with a supply voltage ranging from 3V to 15V, providing compatibility with TTL, CMOS, and other logic voltage levels.
  • Logic Function: Each gate performs the logical AND function, outputting a high signal only when both inputs are high.
  • High Noise Immunity: Characterized by a high noise immunity, the HEF4081BD is stable under varied environmental conditions and is less susceptible to erroneous outputs.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, making it suitable for battery-operated devices and power-sensitive applications.
  • Standardized Symmetrical Output Characteristics: The device has symmetrical output characteristics, ensuring balanced propagation delays for high-speed operation.
  • Wide Operating Temperature: The HEF4081BD can function over a wide temperature range, typically from -40°C to +125°C, which is ideal for industrial applications.

Applications

The NXP HEF4081BD is widely used in a variety of digital circuits. Its applications include, but are not limited to, logic gate functions, control systems, signal processing, and complex logic networks. Due to its reliability and flexibility, it is commonly found in consumer electronics, automotive systems, and industrial automation equipment.

Package and Quality

This device is available in a 14-pin dual in-line package (DIP), making it easy to integrate into both prototyping and production environments. The HEF4081BD is manufactured by NXP, a trusted leader in the semiconductor industry, ensuring high-quality performance and consistency across batches.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess