EN
  • EN
  • DE

HEF4521BPB

Part No HEF4521BPB
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Description 4000/14000/40000 Series Asyn Negative Edge Triggered 24-BIT Up Binary Counter PDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062480-HEF4521BPB
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF4521BPB CAD Model

Description

The HEF4521BPB is a high-quality integrated circuit produced by NXP Semiconductors, a renowned leader in the electronics industry. This particular product is a versatile 24-stage frequency divider and oscillator, designed to cater to a wide range of applications that require precise timing and frequency control.

Key Features

  • Frequency Division: The HEF4521BPB can divide input frequencies to produce a lower frequency output, making it ideal for timing applications where a specific frequency is required.
  • Oscillator Configuration: This IC includes an on-chip RC oscillator which provides a stable clock output when connected with an external resistor and capacitor.
  • Multiple Outputs: It offers multiple outputs from the 24-stage divider, allowing users to select from a variety of divided frequencies.
  • High Noise Immunity: The device features a high level of immunity to electrical noise, ensuring consistent performance even in challenging environments.
  • Wide Operating Voltage: It operates over a wide voltage range, accommodating various power supply levels and ensuring flexibility in system design.
  • Low Power Consumption: Designed with power efficiency in mind, it helps to minimize energy usage in battery-powered devices.

Applications

The HEF4521BPB is suited for use in a variety of electronic applications, including:

  • Timing circuits
  • Frequency counters
  • Time-delay applications
  • Sequential logic operations
  • Alarm systems
  • Consumer electronics

Technical Specifications

The device is housed in a DIP (Dual Inline Package) making it suitable for through-hole mounting, which is favored for prototyping and educational purposes. The HEF4521BPB operates within a temperature range of -40°C to +85°C, ensuring reliability across a variety of environmental conditions.

Quality and Reliability

NXP's commitment to quality means that the HEF4521BPB is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and consumer applications. With its robust design and NXP's reputation for reliability, this product is an excellent choice for designers seeking a dependable frequency divider and oscillator solution.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Panasonic
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess