EN
  • EN
  • DE

MAX6617AEG

Part No MAX6617AEG
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075626-MAX6617AEG
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6617AEG CAD Model

Description

Maxim Integrated's MAX6617AEG Precision Temperature Sensor

The MAX6617AEG from Maxim Integrated is a highly accurate, quad-channel temperature sensor designed for a variety of applications that require precise temperature monitoring. This sensor is ideal for use in complex systems such as servers, telecommunications equipment, and industrial machinery where temperature regulation is critical for performance and reliability.

One of the standout features of the MAX6617AEG is its ability to monitor four temperature zones simultaneously. It includes three external and one internal temperature sensors, providing comprehensive temperature data. The external sensors can be placed at strategic points within the system to ensure that temperature is being accurately tracked across different components.

The device operates over a wide temperature range, with the capability of measuring temperatures from -40°C to +125°C. This ensures that the MAX6617AEG can be deployed in environments with extreme thermal conditions without compromising accuracy. The internal sensor has a resolution of ±1°C, while the external sensors have a resolution of ±3°C, ensuring precise temperature readings.

Communication with the MAX6617AEG is facilitated through an I²C-compatible 2-wire serial interface, which allows for easy integration into existing systems without the need for complex wiring or additional components. This interface also supports the System Management Bus (SMBus) protocol, adding versatility to its use cases.

Moreover, the MAX6617AEG features programmable overtemperature alarms. These alarms can be set to trigger at specific temperature thresholds, providing an early warning system to prevent overheating and potential damage to the system. This preemptive measure enhances system stability and can extend the lifespan of critical components.

The device is packaged in a 24-pin QSOP, which is both space-efficient and suitable for automated assembly processes, making it an excellent choice for high-volume production environments. With its combination of accuracy, flexibility, and ease of use, the MAX6617AEG is a reliable solution for temperature monitoring and management in sophisticated electronic systems.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess