EN
  • EN
  • DE

NCP4713DRC

Part No NCP4713DRC
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081833-NCP4713DRC
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCP4713DRC CAD Model

Description

ON Semiconductor NCP4713DRC Product Overview

The NCP4713DRC is a high-efficiency, low dropout voltage regulator from ON Semiconductor, designed to deliver a stable and reliable power supply in a variety of electronic applications. This compact and versatile regulator is ideal for portable devices, where power efficiency and space constraints are critical considerations.

Key Features

  • Output Voltage: The NCP4713DRC offers a fixed output voltage, ensuring a consistent and precise voltage supply for sensitive electronic components.
  • High Accuracy: With excellent load and line regulation, the device maintains a steady output despite variations in input voltage and load current, contributing to the overall stability of the system it powers.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a regulated output voltage even when the input-to-output voltage differential is minimal, making it highly efficient in battery-operated devices.
  • Current Limiting: Integrated current limit protection safeguards the device and the load from damage due to excessive current draw, enhancing system reliability.
  • Thermal Shutdown: The thermal shutdown mechanism prevents the regulator from overheating, ensuring safe operation under varying environmental conditions.
  • Package: Housed in a compact DRC package, the NCP4713DRC is designed for space-constrained applications, providing high performance in a small footprint.

Applications

The NCP4713DRC is well-suited for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Consumer electronics such as digital cameras and MP3 players
  • Handheld medical devices
  • Microprocessor/microcontroller power supply

Conclusion

ON Semiconductor's NCP4713DRC low dropout voltage regulator is a reliable and efficient solution for designers looking to optimize their power management systems. Its combination of precision, low power consumption, and protective features make it an excellent choice for a multitude of applications that require a compact and efficient power supply.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess