EN
  • EN
  • DE

HEF4750VD

Part No HEF4750VD
Manufacturer NXP / Nexperia
Description Frequency synthesizer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179958-HEF4750VD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4750VD CAD Model

Description

Product Overview: NXP HEF4750VD Programmable Timer

The NXP HEF4750VD is a versatile programmable timer integrated circuit designed to cater to a broad range of timing applications. This sophisticated device is engineered by NXP Semiconductors, a leader in the industry known for their high-quality and reliable components. The HEF4750VD chip is part of the HEF4000 family, which is renowned for its robustness and flexibility in various electronic circuits.

Key Features

  • Programmable Timing: The HEF4750VD offers a wide range of timing intervals that can be programmed to suit specific requirements, making it ideal for applications that require precise time delays or extended timing periods.
  • Multiple Operating Modes: This device can operate in several modes, including monostable, astable, and bistable, providing versatility in its use across different types of timer-based applications.
  • High Voltage Operation: The chip is designed to work with a supply voltage from 3V to 15V, ensuring compatibility with both low and high voltage systems.
  • Low Power Consumption: It is optimized for low power consumption, which makes it suitable for battery-operated devices where power efficiency is critical.

Applications

The NXP HEF4750VD can be utilized in a diverse array of applications, including but not limited to:

  • Timing circuits in consumer electronics
  • Sequential timing in industrial control systems
  • Delay timers in automation processes
  • Pulse generation for digital circuits
  • Alarm systems and time-delay switches

Technical Specifications

With a wide temperature range and the ability to interface with CMOS, NMOS, and TTL logic levels, the HEF4750VD is an adaptable component for various environmental conditions and interfacing requirements. Its DIP (Dual In-line Package) enclosure allows for easy integration into socketed or soldered circuit board designs.

Reliability and Quality Assurance

NXP's commitment to quality ensures that the HEF4750VD programmable timer is manufactured to the highest standards. Each chip undergoes rigorous testing to guarantee performance and reliability, making it a trusted choice for engineers and designers looking for a dependable timing solution.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess