EN
  • EN
  • DE
  • IT

I74F133D,118

Part No I74F133D,118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 13-INP 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74F
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 13
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 16-SO
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 765286-I74F133D,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian I74F133D,118 CAD Model

Description

The I74F133D,118 is a high-performance integrated circuit from NXP Semiconductors, designed to meet the rigorous demands of advanced digital systems. This particular component is part of NXP's 74F series, known for its fast switching speeds and low power consumption, making it an ideal choice for high-speed computing and telecommunications applications.

Key Features

  • Logic Type: The device is a logic gate, specifically a NAND Schmitt trigger. This allows it to be used in applications where input signals may have slow rise and fall times, providing a cleaner output signal.
  • Number of Circuits: The chip contains four independent gates, allowing for multiple operations within a single package, which saves space and reduces complexity on the circuit board.
  • Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels and ensuring reliable operation in various power environments.
  • Operating Temperature: The I74F133D,118 can operate effectively within a temperature range of -40°C to +85°C, ensuring performance stability across diverse environmental conditions.
  • Mounting Type: This device comes in a SOIC-14 package, which is surface-mountable and ideal for compact PCB layouts.
  • Lead-Free Status / RoHS Status: The product is lead-free and RoHS compliant, adhering to environmental standards and regulations for electronic components.

Applications

The versatility of the I74F133D,118 makes it suitable for a wide range of applications, including:

  • Waveform shaping and noise filtering in digital circuits
  • Signal processing applications requiring precise timing adjustments
  • Complex logic functions in computing and data processing
  • Interface circuits where signal conditioning is necessary

Conclusion

With its fast performance, low power consumption, and robust design, the I74F133D,118 from NXP Semiconductors is an excellent choice for designers looking to incorporate reliable logic functionality into their systems. Its compliance with industry standards for power and environmental considerations further ensures its suitability for a wide array of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0483 $63.3381
16+ $7.4243 $118.7888
25+ $7.1922 $179.8050
34+ $6.9600 $236.6400
43+ $6.7290 $289.3470
58+ $6.0326 $349.8908
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess