EN
  • EN
  • DE

I74F14D

Part No I74F14D
Manufacturer NXP / Nexperia
Description Hex inverter Schmitt trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1182962-I74F14D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian I74F14D CAD Model

Description

The I74F14D is a high-performance integrated circuit from NXP Semiconductors, designed to deliver robust functionality for a wide range of electronic applications. This device is part of NXP's advanced 74F series, which is renowned for its fast switching capabilities and operational efficiency. The I74F14D is particularly suited for use in systems requiring high-speed logic operations and is an excellent choice for designers looking to optimize their digital circuit designs.

Key Features

  • Logic Type: The I74F14D is a Hex Inverter with Schmitt Trigger input, which provides a stable square wave output, even in the presence of noisy inputs.
  • High-Speed Performance: This component is designed to operate at high speeds, offering a typical propagation delay that ensures rapid response to input signals.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application requirements and ensuring versatility in system design.
  • Operating Temperature: The device is built to withstand a broad range of operating temperatures, making it suitable for use in harsh environments.
  • Package: The I74F14D is available in a standard SOIC-14 package, allowing for easy integration into PCB designs with a compact footprint.

Applications

The versatility and reliability of the I74F14D make it an ideal choice for a multitude of applications, including:

  • Wave shaping and noise filtering circuits
  • Signal processing
  • Glitch-free clock generation
  • Logic level translation
  • High-speed digital systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The I74F14D is manufactured under strict quality control standards to ensure it meets the rigorous reliability requirements for industrial and commercial applications. With its robust design and proven performance, the I74F14D from NXP is a dependable choice for engineers and designers seeking to enhance their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess