EN
  • EN
  • DE

74HC238D

Part No 74HC238D
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-to-8 line decoder/demultiplexer | IC 3:8 LINE DECODER 16SOIC / Decoder/Demultiplexer Single 3-to-8 Automotive 16-Pin SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Type Decoder
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1131625-74HC238D
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74HC238
Introduction Date August 28, 1997
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 74HC238D CAD Model

Description

Product Overview: 74HC238D by NXP Semiconductors

The 74HC238D is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures reduced power consumption and an increased immunity to noise. This integrated circuit is designed to be used in high-performance memory decoding or data-routing applications, requiring very short propagation delay times. Manufactured by NXP Semiconductors, a trusted name in the industry, the 74HC238D is a testament to the company's commitment to providing robust and reliable components.

Key Features

  • Logic Type: 3-to-8 line decoder/demultiplexer
  • Output Current: High 5.2 mA; Low -5.2 mA
  • Supply Voltage Range: 2.0 to 6.0 V
  • Operating Temperature: -40°C to +125°C
  • Package: SO16; SOT109-1
  • Power Dissipation: 500 mW

With its three binary select inputs (A0, A1, and A2), the 74HC238D can decode up to eight outputs, enabling the selection of one of eight output lines through the appropriate combination of select inputs. The device features an active LOW enable input (E1), and two active HIGH enable inputs (E2 and E3), which must be satisfied for the device to perform the decoding function.

The outputs of the 74HC238D are designed with standard push-pull configurations, which are capable of driving up to 15 LSTTL loads. Additionally, the outputs can drive 50 Ω transmission lines. The 74HC238D ensures a low power consumption with a typical ICCH of 4 μA, making it suitable for battery-operated and power-sensitive applications.

For designers and engineers looking for a reliable and versatile decoding solution, the 74HC238D from NXP Semiconductors is an excellent choice. Its wide supply voltage range and high noise immunity make it adaptable to a variety of digital applications. The device is available in a small-outline package, making it suitable for space-constrained applications while ensuring ease of PCB layout and assembly.

Whether used in complex microprocessor systems or simple logic control, the 74HC238D provides the performance and flexibility needed to meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3512 $50.9240
305+ $0.3289 $100.3145
475+ $0.3178 $150.9550
680+ $0.2956 $201.0080
880+ $0.2845 $250.3600
1,100+ $0.2734 $300.7400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,745 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess