EN
  • EN
  • DE
  • IT

I74F3037D

Part No I74F3037D
Manufacturer NXP / Nexperia
Description Quad 2-input NAND 30ohm driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1182966-I74F3037D
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian I74F3037D CAD Model

Description

The NXP I74F3037D is a high-performance integrated circuit designed to meet the rigorous demands of modern electronic systems. This device is part of NXP's esteemed family of logic chips, renowned for their reliability and versatility across a wide range of applications. The I74F3037D is specifically crafted to deliver exceptional functionality and efficiency in digital signal processing tasks.

Key Features

  • High-Speed Operation: The I74F3037D is engineered for fast signal processing, making it ideal for high-speed computing and data-intensive applications.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, ensuring energy-efficient operation and reduced heat generation.
  • Advanced Technology: Utilizing NXP's cutting-edge semiconductor technology, the I74F3037D offers superior performance and long-term reliability.
  • Compact Packaging: The device comes in a space-saving package, allowing for efficient use of PCB real estate and facilitating integration into compact systems.

Applications

The NXP I74F3037D is suitable for a broad range of applications, including but not limited to:

  • High-speed data processing systems
  • Communication infrastructure
  • Advanced computing platforms
  • Signal conversion and management
  • Industrial control systems

Technical Specifications

The technical specifications of the I74F3037D provide insight into its capabilities:

  • Voltage Range: The device operates within a specified voltage range, accommodating various power supply levels.
  • Temperature Range: It is designed to function reliably over a wide temperature range, suitable for harsh environments.
  • Logic Type: The I74F3037D incorporates advanced logic circuitry for efficient signal processing and control.
  • Package Type: The IC is available in a robust package type that ensures protection against physical and environmental factors.

In conclusion, the NXP I74F3037D is a testament to NXP's commitment to providing high-quality, high-performance integrated circuits. Its combination of speed, efficiency, and compact design makes it an excellent choice for designers and engineers looking to push the boundaries of technology in their next project.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess