EN
  • EN
  • DE

ICM7555CN

Part No ICM7555CN
Manufacturer NXP / Nexperia
Description General purpose CMOS timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1183516-ICM7555CN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICM7555CN CAD Model

Description

The ICM7555CN is a highly reliable, general-purpose timer IC from the renowned semiconductor manufacturer NXP. This versatile component is designed to offer the same functionality as the classic NE555 timer but with several enhancements that make it suitable for a wide array of electronic applications. The ICM7555CN is characterized by its stable operation, low power consumption, and its ability to be used in both monostable (one-shot) and astable (free-running) modes.

Key Features

  • Low Power Consumption: The ICM7555CN operates with significantly reduced power requirements compared to standard 555 timers, making it ideal for battery-powered devices and energy-efficient applications.
  • Wide Operating Voltage Range: This timer can function across a voltage range of 2V to 18V, providing flexibility for various circuit designs and ensuring compatibility with both TTL and CMOS technologies.
  • High Frequency: It is capable of producing accurate time delays or oscillations, with frequencies up to 1MHz, which is suitable for a diverse set of tasks including waveform generation, pulse shaping, and time delay applications.
  • Direct Replacement: The pin-to-pin compatibility with the standard 555 timers allows the ICM7555CN to be a drop-in replacement in most circuits, facilitating easy upgrades to existing designs.
  • Temperature Stability: The temperature stability of 0.005% per degree Celsius ensures consistent performance over a wide temperature range.

Applications

The ICM7555CN's robust design and flexible operating characteristics make it suitable for a variety of applications, including:

  • Timing circuits
  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay circuits
  • Frequency division
  • Alarm systems
  • Embedded systems
  • Power supplies

Whether you're designing consumer electronics, automotive systems, or industrial controls, the ICM7555CN from NXP offers reliability and versatility for your timing solutions. Its ease of use and integration into a wide range of circuit configurations make it a go-to component for engineers and hobbyists alike.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2286 $100.5840
680+ $0.2214 $150.5520
935+ $0.2143 $200.3705
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess