EN
  • EN
  • DE
  • IT

IP3253CZ16-8-TTL

Part No IP3253CZ16-8-TTL
Manufacturer NXP / Nexperia
Description Integrated 4-, 6- and 8-channel passive EMI-filter network with high-level ESD protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185873-IP3253CZ16-8-TTL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP3253CZ16-8-TTL CAD Model

Description

Product Overview: IP3253CZ16-8-TTL

The IP3253CZ16-8-TTL from NXP Semiconductors is a state-of-the-art integrated circuit designed for high-performance applications that require reliable protection and signal conditioning. This component is particularly well-suited for systems that operate with TTL (Transistor-Transistor Logic) signal levels, ensuring that your electronic devices maintain integrity and functionality even under challenging conditions.

Key Features

  • ESD Protection: The IP3253CZ16-8-TTL offers robust Electrostatic Discharge (ESD) protection for sensitive components, safeguarding against sudden electrical surges that can occur during handling or operation.
  • Low Capacitance: With its low input capacitance, this IC minimizes signal distortion, making it ideal for maintaining signal integrity in high-speed data lines and communication interfaces.
  • High Integration: The device integrates multiple protection diodes in a single package, providing a compact solution that reduces board space and simplifies circuit design.
  • Multi-Line Protection: It is capable of protecting up to eight I/O lines simultaneously, offering a comprehensive defense against transient voltage spikes.
  • Wide Operating Temperature Range: The IP3253CZ16-8-TTL is designed to operate over a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The versatility of the IP3253CZ16-8-TTL makes it an excellent choice for a wide range of applications, including:

  • High-speed data interfaces such as USB, Ethernet, and HDMI
  • Consumer electronics requiring TTL level interfaces
  • Telecommunication systems
  • Portable and battery-operated devices
  • Microcontroller-based equipment

Package and Quality

The device comes in a compact SOT23-6 package, which is not only space-efficient but also compatible with standard PCB assembly processes. NXP's commitment to quality ensures that the IP3253CZ16-8-TTL meets stringent industry standards for performance and reliability, making it a trusted choice for engineers and designers seeking to enhance their electronic products.

In conclusion, the IP3253CZ16-8-TTL from NXP is a sophisticated component that offers excellent protection and signal conditioning for TTL interfaces, suitable for a wide array of electronic applications where performance and compactness are critical.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.9468 $67.0956
40+ $3.2392 $129.5680
62+ $3.1382 $194.5684
86+ $3.0361 $261.1046
111+ $2.9352 $325.8072
148+ $2.6312 $389.4176
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess