EN
  • EN
  • DE

IP4032CX25/LF,135

Part No IP4032CX25/LF,135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 80 OHM/40PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 10
Resistance - Channel (Ohms) 80
Values R = 80 Ohms, C = 40pF
ESD Protection Yes
Temperature Range - Operating -45°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.095" L x 0.095" W (2.41mm x 2.41mm)
Height 0.026" (0.65mm)
Win Source Part Number 1045630-IP4032CX25/LF,135
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4032CX25/LF,135 CAD Model

Description

Product Overview: IP4032CX25/LF,135

The IP4032CX25/LF,135 is a state-of-the-art integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This robust component is specifically engineered to provide superior performance in a wide range of applications, making it an ideal choice for designers and engineers seeking reliability and efficiency.

Key Features

  • Integrated Protection: The IP4032CX25/LF,135 is equipped with integrated protection features to safeguard against overvoltage, overcurrent, and electrostatic discharge (ESD). These protective measures ensure the longevity and reliability of both the IC and the end product.
  • Low Capacitance: With its low capacitance design, this component is optimized for high-speed signal processing, which is essential for modern digital and communication applications. This feature minimizes signal degradation and preserves signal integrity.
  • Compact Footprint: The compact design of the IP4032CX25/LF,135 allows for efficient use of PCB space, making it suitable for space-constrained applications without compromising performance.
  • Lead-Free: As indicated by the "LF" in its part number, this product is lead-free, aligning with current environmental standards and regulations. This makes it a more sustainable choice for eco-conscious manufacturers.

Applications

The versatility of the IP4032CX25/LF,135 makes it an excellent choice for a variety of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Networking equipment, including routers and switches
  • Industrial control systems
  • Automotive electronics
  • High-speed data lines and USB interfaces

Quality and Support

NXP Semiconductors is committed to delivering high-quality products, and the IP4032CX25/LF,135 is no exception. It is manufactured under strict quality control measures to ensure consistent performance and reliability. Additionally, NXP provides comprehensive technical support for their products, offering designers and engineers the resources they need to successfully integrate this IC into their solutions.

In conclusion, the IP4032CX25/LF,135 from NXP Semiconductors is a versatile and reliable component that offers integrated protection, low capacitance, and a compact footprint, making it suitable for a wide range of applications in today's technologically advanced environment.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess