EN
  • EN
  • DE

IP4051CX11/LF,135

Part No IP4051CX11/LF,135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 47 OHM/25PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Resistance - Channel (Ohms) 47, 13k, 56k
Values R = 47 Ohms, C = 25pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.075" L x 0.056" W (1.91mm x 1.41mm)
Height 0.026" (0.65mm)
Win Source Part Number 1045636-IP4051CX11/LF,135
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4051CX11/LF,135 CAD Model

Description

Product Overview: IP4051CX11/LF,135 from NXP Semiconductors

The IP4051CX11/LF,135 is a state-of-the-art ESD protection device designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is specifically engineered to safeguard high-speed data lines from electrostatic discharge (ESD) that can cause irreparable damage to sensitive electronics.

Key Features

  • High-Speed Interface Protection: The IP4051CX11/LF,135 is optimized for protecting high-speed interfaces such as USB 2.0, HDMI, and LVDS, ensuring that data integrity is maintained even in the presence of ESD events.
  • Low Capacitance: With its ultra-low line capacitance, this device ensures minimal signal attenuation, making it ideal for high-speed data applications where maintaining signal integrity is paramount.
  • Multiple Channel Integration: The device integrates six ESD protection diodes, providing comprehensive protection for multiple data and control lines while conserving valuable PCB space.
  • Robust ESD Performance: It offers robust ESD protection that meets IEC 61000-4-2 level 4 standards, capable of withstanding ESD strikes of up to ±8 kV contact discharge, ensuring the longevity and reliability of the protected electronics.

Applications

The IP4051CX11/LF,135 is suitable for a wide range of applications, particularly in the consumer electronics sector. It is an ideal choice for protecting interfaces in devices such as smartphones, tablets, laptops, digital cameras, and any other portable devices that require reliable ESD protection for their high-speed data ports.

Package and Quality

The device comes in a compact WLCSP (Wafer Level Chip Scale Package), which allows for a minimal footprint on printed circuit boards. This packaging, combined with its lead-free (Pb-free) and RoHS compliant construction, makes the IP4051CX11/LF,135 an environmentally friendly choice for modern electronic designs. Additionally, the product is backed by NXP's reputation for quality and reliability in semiconductor manufacturing.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess