EN
  • EN
  • DE

IP4060CX16/LF,135

Part No IP4060CX16/LF,135
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 10VWM 16CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 6
STAND-OFF Voltage (Vwm) 10V
Minimum Breakdown Voltage 7V
Applications General Purpose
Capacitance @ Frequency 18pF @ 1MHz
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-CSP (1.96x1.97)
Win Source Part Number 100059-IP4060CX16/LF,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4060CX16/LF,135 CAD Model

Description

The IP4060CX16/LF,135 is a cutting-edge integrated circuit (IC) product from NXP Semiconductors, designed to deliver high-performance solutions for advanced electronic applications. NXP, a global leader in the semiconductor industry, is renowned for its commitment to innovation, quality, and reliability, making the IP4060CX16/LF,135 an ideal choice for demanding applications.

Key Features

  • Integrated ESD Protection: The IP4060CX16/LF,135 features built-in Electrostatic Discharge (ESD) protection, safeguarding sensitive circuitry from static electricity and other ESD events. This protection is crucial for maintaining the longevity and reliability of electronic devices.
  • Low Capacitance: With its low capacitance design, this IC ensures minimal signal loss and distortion, making it particularly suitable for high-speed data lines and communication interfaces.
  • High Surge Current Capability: The device is capable of withstanding high surge currents, offering additional protection against transient voltage spikes and surges that can occur in electrical circuits.
  • Compact Size: The IP4060CX16/LF,135 comes in a compact package, allowing for efficient use of space on printed circuit boards (PCBs) and enabling sleeker, more compact end-product designs.

Applications

The versatile nature of the IP4060CX16/LF,135 makes it suitable for a wide range of applications, including:

  • Consumer Electronics
  • Communication Systems
  • Computing Devices
  • Networking Equipment
  • Portable Devices

Quality and Environmental Compliance

NXP's IP4060CX16/LF,135 is manufactured with a commitment to environmental sustainability and complies with various international standards, including RoHS (Restriction of Hazardous Substances) and WEEE (Waste Electrical and Electronic Equipment), ensuring that the product is free from harmful substances and is recyclable at the end of its lifespan.

With its robust set of features and compliance with strict quality standards, the IP4060CX16/LF,135 from NXP Semiconductors is an excellent choice for designers and engineers looking to incorporate reliable ESD protection and high-performance characteristics into their next-generation electronic products.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9293 $58.9395
36+ $3.2236 $116.0496
56+ $3.1231 $174.8936
77+ $3.0226 $232.7402
99+ $2.9222 $289.2978
133+ $2.6195 $348.3935
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,900 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess