EN
  • EN
  • DE

IP4142CX5/LF

Part No IP4142CX5/LF
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825922-IP4142CX5/LF
Ultra Librarian 3D Model Ultra Librarian IP4142CX5/LF CAD Model

Description

Introducing the NXP IP4142CX5/LF Integrated Circuit

The NXP IP4142CX5/LF is a cutting-edge integrated circuit designed for the modern electronics enthusiast and professional alike. This high-performance component is manufactured by NXP Semiconductors, a trusted name in the industry, known for their innovative and reliable products.

Key Features

  • Robust Protection: The IP4142CX5/LF is engineered to provide outstanding protection against overvoltage, undervoltage, overcurrent, and electrostatic discharge (ESD), ensuring the longevity and reliability of your electronic applications.
  • High-Speed Interface: This component supports high-speed interfaces, making it an ideal choice for applications requiring fast data transfer and communication.
  • Low Power Consumption: Designed with energy efficiency in mind, the IP4142CX5/LF minimizes power consumption, making it suitable for battery-powered devices or energy-sensitive systems.
  • Compact Form Factor: The small footprint of the IP4142CX5/LF allows for integration into space-constrained designs without compromising performance, offering flexibility in PCB layout and design.

Applications

The versatility of the NXP IP4142CX5/LF makes it an excellent choice for a wide range of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems requiring robust protection features
  • Automotive electronics, where reliability and durability are paramount
  • Communication infrastructure equipment, benefiting from high-speed data capabilities

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the IP4142CX5/LF is no exception. It is built to meet stringent industry standards, ensuring optimal performance and reliability in even the most demanding conditions.

Technical Support and Documentation

Comprehensive technical support and detailed documentation are available for the IP4142CX5/LF, providing designers with the resources needed to implement this component effectively in their projects. NXP's customer support is ready to assist with any questions or challenges that may arise during the design and deployment stages.

Whether you're developing the next generation of consumer gadgets or working on critical industrial equipment, the NXP IP4142CX5/LF offers the protection, efficiency, and performance required to take your projects to the next level.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,662 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess