EN
  • EN
  • DE

IP4150-01

Part No IP4150-01
Manufacturer NXP / Nexperia
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1127482-IP4150-01
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4150-01 CAD Model

Description

The IP4150-01 is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a global leader in automotive and secure connectivity solutions. This product is part of NXP's extensive portfolio of high-performance components that cater to a wide range of applications, from industrial to automotive and beyond.

Key Features

  • High Integration: The IP4150-01 boasts a highly integrated design that simplifies circuit complexity and reduces the need for additional components. This integration helps in achieving a more compact system design and enhances overall reliability.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, the IP4150-01 offers superior performance metrics that ensure efficient operation even under demanding conditions.
  • Robust Protection: With built-in protective features, the IP4150-01 safeguards against common electrical threats such as overcurrent, overvoltage, and electrostatic discharge (ESD), making it an ideal choice for sensitive electronic applications.
  • Energy Efficiency: The device is designed with energy efficiency in mind, minimizing power consumption and heat generation, which is crucial for battery-powered and energy-conscious systems.

Applications

The versatility of the IP4150-01 allows it to be used in a myriad of applications, including:

  • Automotive systems, where reliability and durability are paramount.
  • Industrial automation, where precision and robustness are required.
  • Consumer electronics, where compactness and energy efficiency are valued.
  • Communication infrastructure, where high-speed and secure data processing is essential.

Technical Specifications

The IP4150-01 is characterized by its technical prowess, which includes:

  • Optimized signal processing for high-speed operation.
  • Compatibility with various microcontroller interfaces.
  • Low quiescent current for improved battery life in portable devices.
  • Temperature range suited for extreme environments.

In conclusion, the IP4150-01 from NXP represents a blend of innovation, efficiency, and reliability, making it a top choice for designers and engineers who require a high-quality, versatile component that can drive their products into the future.

You May Also Be Interested in

GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Holtek
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess