EN
  • EN
  • DE
  • IT

IP4233CZ6

Part No IP4233CZ6
Manufacturer NXP / Nexperia
Description Ultra low capacitance ESD protection for Ethernet ports
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185884-IP4233CZ6
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4233CZ6 CAD Model

Description

The IP4233CZ6 is a state-of-the-art protection device manufactured by NXP Semiconductors, designed to safeguard sensitive electronic components from the detrimental effects of Electrostatic Discharge (ESD). This compact, high-performance part is an essential component in the modern electronic ecosystem, offering robust defense against transients for a wide range of applications.

Key Features

  • ESD Protection: The device provides exceptional protection for up to six high-speed data lines against ESD pulses, ensuring the integrity and prolonged life of electronic systems.
  • Low Capacitance: It features ultra-low line capacitance, which minimizes signal degradation and ensures high-speed data integrity, making it ideal for USB 2.0, HDMI, Ethernet, and other high-speed interfaces.
  • Low Clamping Voltage: The IP4233CZ6 has a low clamping voltage, which means it can react quickly and clamp transient voltages to safe levels, thereby protecting sensitive circuits.
  • Multiple Channel Protection: With six lines of protection, it can secure multiple channels simultaneously, reducing the need for additional components and saving valuable board space.

Applications

The versatility of the IP4233CZ6 makes it suitable for a wide array of applications. It is commonly used in:

  • Mobile Phones
  • Computers and Laptops
  • Portable Electronics
  • Digital Cameras
  • MP3 Players
  • Other USB Peripherals and Devices

Technical Specifications

The device comes in a leadless ultra-small DFN package with a 1.45 x 1.0 x 0.5mm footprint. It is RoHS compliant and supports a wide operating temperature range, making it suitable for various industrial environments.

Quality and Reliability

NXP's commitment to quality ensures that the IP4233CZ6 meets the highest standards of reliability. This product is subjected to rigorous testing and verification, ensuring that it performs consistently across different conditions and applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6688 $58.6752
10+ $12.0359 $120.3590
15+ $11.6598 $174.8970
20+ $11.2837 $225.6740
26+ $10.9076 $283.5976
35+ $9.7792 $342.2720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,460 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess