EN
  • EN
  • DE
  • IT

IP4252CZ16-8

Part No IP4252CZ16-8
Manufacturer NXP / Nexperia
Description Integrated 4-, 6- and 8-channel passive filter network with ESD protection to IEC 61000-4-2, level 4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185894-IP4252CZ16-8
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4252CZ16-8 CAD Model

Description

The NXP IP4252CZ16-8 is a state-of-the-art integrated circuit designed for robust electrostatic discharge (ESD) protection. This component is specifically engineered to safeguard high-speed data lines and other sensitive circuits from the potentially damaging effects of ESD. With its compact package and high integration, the IP4252CZ16-8 is an ideal solution for space-constrained applications requiring reliable protection mechanisms.

Key Features

  • ESD Protection: The device offers excellent protection against ESD, ensuring that sensitive electronics remain safe from sudden electrical surges.
  • High-Speed Interface Compatibility: Designed to complement high-speed signal lines without compromising signal integrity, making it suitable for USB 2.0, HDMI, and other high-speed data interfaces.
  • Low Capacitance: The low-capacitance design minimizes signal attenuation, ensuring that high-speed signals are transmitted with minimal loss.
  • Multiple Channel Integration: With 8 channels of protection in a single package, the IP4252CZ16-8 provides a compact solution for protecting multiple data lines simultaneously.
  • Small Form Factor: The small TSSOP16 package allows for efficient use of PCB space, which is critical in mobile and portable devices.

Applications

The versatility of the IP4252CZ16-8 makes it suitable for a wide range of applications. It is commonly used in consumer electronics, such as smartphones, tablets, and laptops, where protection against ESD is crucial for maintaining the integrity of high-speed data ports. Additionally, it can be found in industrial and automotive environments, where its robustness adds a layer of reliability to sensitive electronic systems.

Technical Specifications

  • Package: TSSOP16
  • Clamping Voltage: Low clamping voltage to ensure minimal impact on protected components during an ESD event.
  • Operating Temperature: Designed to operate within a wide temperature range, suitable for various environments.
  • Standards Compliance: Meets or exceeds common industry standards for ESD protection.

In summary, the NXP IP4252CZ16-8 is a powerful ESD protection device that offers high integration, minimal signal interference, and compatibility with high-speed interfaces, making it an excellent choice for designers looking to enhance the resilience of their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5653 $65.0095
280+ $0.4644 $130.0320
435+ $0.4489 $195.2715
600+ $0.4347 $260.8200
770+ $0.4204 $323.7080
1,035+ $0.3764 $389.5740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,600 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess