EN
  • EN
  • DE
  • IT

IP4252CZ8-4

Part No IP4252CZ8-4
Manufacturer NXP / Nexperia
Description Integrated 4-, 6- and 8-channel passive filter network with ESD protection to IEC 61000-4-2, level 4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185896-IP4252CZ8-4
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4252CZ8-4 CAD Model

Description

The NXP IP4252CZ8-4 is a state-of-the-art integrated circuit designed to provide exceptional protection for sensitive electronic components. This robust IC is specifically engineered to safeguard high-speed data lines from the damaging effects of Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and other voltage-induced threats. It is an ideal component for applications that demand high reliability and protection in a compact form factor.

Key Features

  • ESD Protection: This device offers ESD protection up to ±15 kV, ensuring that the connected components are shielded from the most common electrostatic threats.
  • Low Capacitance: With an ultra-low line capacitance, the IP4252CZ8-4 ensures high-speed data integrity, making it perfect for protecting USB 2.0, HDMI, Ethernet, and other high-speed interfaces.
  • Low Clamping Voltage: The low clamping voltage feature minimizes stress on the protected component during voltage surge events.
  • Integration: The integration of four protection devices in a single package allows for a reduced PCB footprint, simplifying design and saving space.

Applications

The NXP IP4252CZ8-4 is versatile and can be used in a wide range of applications. Its primary use is to provide protection for:

  • USB 2.0 power and data lines
  • HDMI 1.3 and 1.4 interfaces
  • Portable electronics
  • Set-top boxes
  • Notebook and desktop computers
  • Mobile phones and other telecommunication devices

Package and Quality

The device comes in a small 8-lead TSSOP package, which is not only space-efficient but also offers optimal thermal performance. NXP's commitment to quality ensures that the IP4252CZ8-4 meets stringent industry standards for reliability and performance.

With its blend of protection, performance, and packaging, the NXP IP4252CZ8-4 is an essential component for designers looking to enhance the durability and longevity of their electronic products without compromising on space or functionality.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2264 $65.6560
695+ $0.1863 $129.4785
1,080+ $0.1798 $194.1840
1,485+ $0.1746 $259.2810
1,925+ $0.1682 $323.7850
2,565+ $0.1513 $388.0845
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 212,300 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess