EN
  • EN
  • DE
  • IT

IP4254CZ16-8-TTL

Part No IP4254CZ16-8-TTL
Manufacturer NXP / Nexperia
Description Integrated 4-, 6- and 8-channel passive filter network with ESD protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185908-IP4254CZ16-8-TTL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4254CZ16-8-TTL CAD Model

Description

Product Overview: NXP IP4254CZ16-8-TTL

The NXP IP4254CZ16-8-TTL is a cutting-edge Integrated Circuit (IC) specifically designed to provide robust protection for sensitive electronic components. It is part of NXP's high-quality and reliable line of ESD protection devices that are essential for safeguarding high-speed data lines and I/O ports against electrostatic discharge (ESD), Cable Discharge Events (CDE), Electrical Fast Transients (EFT), and other voltage-induced transient phenomena.

Key Features

  • 8-channel ESD protection: The IP4254CZ16-8-TTL offers eight channels of ESD protection, making it highly suitable for protecting multiple lines using a single component.
  • Low clamping voltage: Its low clamping voltage ensures that any transient voltage spikes are quickly suppressed, protecting the connected sensitive circuitry.
  • Low capacitance: With its low capacitance design, this IC is ideal for high-speed data lines as it minimizes signal attenuation, ensuring signal integrity is maintained.
  • Compatibility with TTL levels: The device is specifically designed to be compatible with TTL signal levels, making it a perfect fit for TTL-based applications.

Applications

  • USB 2.0 power and data line protection
  • Mobile phones and other portable devices
  • Serial and parallel ports with TTL level interfaces
  • Memory and SIM card interfaces
  • Other high-speed data line applications

Quality and Reliability

As with all NXP products, the IP4254CZ16-8-TTL is manufactured to the highest standards of quality and reliability. It is designed to withstand severe conditions and is characterized by its long operational life, making it a trusted choice for critical applications across various industries.

Easy Integration

The compact SOT23-6 package of the NXP IP4254CZ16-8-TTL allows for easy integration into existing PCB designs without requiring significant layout changes. This makes it an ideal solution for designers looking to enhance the ESD protection of their products with minimal design impact.

In summary, the NXP IP4254CZ16-8-TTL is a versatile, high-performance ESD protection device that offers superior protection for electronic components against various transient voltages while maintaining signal integrity for high-speed data lines.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6646 $70.6584
8+ $14.4941 $115.9528
12+ $14.0412 $168.4944
17+ $13.5883 $231.0011
22+ $13.1352 $288.9744
29+ $11.7765 $341.5185
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess