EN
  • EN
  • DE
  • IT

IP4254CZ8-4

Part No IP4254CZ8-4
Manufacturer NXP / Nexperia
Description Integrated 4-, 6- and 8-channel passive filter network with ESD protection to IEC 61000-4-2, level 4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185909-IP4254CZ8-4
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4254CZ8-4 CAD Model

Description

NXP IP4254CZ8-4 Integrated Circuit

The NXP IP4254CZ8-4 is a state-of-the-art integrated circuit designed for superior performance in ESD protection and signal conditioning. This compact and efficient IC is specifically engineered to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events, making it an ideal choice for a wide array of electronic applications.

Key Features:

  • ESD Protection: The IP4254CZ8-4 offers robust ESD protection that exceeds IEC 61000-4-2 Level 4 standards, ensuring the safety of sensitive components from electrostatic discharges.
  • Low Capacitance: With ultra-low line capacitance, this IC minimizes signal attenuation, making it perfect for high-speed data lines such as USB 2.0, HDMI, and Ethernet interfaces.
  • Integrated Zener Diodes: The inclusion of integrated Zener diodes provides bidirectional transient voltage suppression, further enhancing the protection against voltage spikes.
  • Low Leakage Current: The device boasts a very low leakage current, which helps to maintain the energy efficiency of the overall system.
  • Small Package Size: Encased in a small 8-pin SOT-23 package, the IP4254CZ8-4 is designed for space-constrained applications without compromising on performance.

Applications:

The versatility of the NXP IP4254CZ8-4 makes it suitable for a broad range of applications. It is commonly used in:

  • Portable electronics such as smartphones, tablets, and laptops
  • Consumer electronics including digital cameras, audio/video equipment, and gaming consoles
  • Communication devices like modems, routers, and network switches
  • Peripheral interfaces, including USB ports and HDMI connections

With its combination of high-level ESD protection, low capacitance, and compact form factor, the NXP IP4254CZ8-4 is an excellent choice for designers looking to enhance the durability and reliability of their electronic products. Its ability to maintain signal integrity while protecting against electrical transients makes it a valuable component in any modern high-speed data interface.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3609 $64.9620
440+ $0.2962 $130.3280
680+ $0.2872 $195.2960
935+ $0.2781 $260.0235
1,210+ $0.2678 $324.0380
1,615+ $0.2406 $388.5690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,900 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess