EN
  • EN
  • DE
  • IT

IP4264CZ8-10-TTL

Part No IP4264CZ8-10-TTL
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1140+Rohs
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 724000-IP4264CZ8-10-TTL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4264CZ8-10-TTL CAD Model

Description

Product Overview: IP4264CZ8-10-TTL from NXP

The IP4264CZ8-10-TTL is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is specifically tailored to provide robust ESD/EMI protection for high-speed data lines. Its compact design and efficient functionality make it an ideal choice for a wide range of applications, including but not limited to mobile devices, computing interfaces, and communication ports.

Key Features

  • Integrated Protection: The device integrates six channels of ultra-low capacitance rail-to-rail diodes plus an additional Zener diode to provide protection for electronic equipment from electrostatic discharges (ESD) as per the IEC61000-4-2 standard.
  • Low Capacitance: The IP4264CZ8-10-TTL features a very low loading capacitance of typically 0.8 pF, which is essential for maintaining signal integrity in high-speed data lines.
  • TTL-Level Compatibility: This product is designed to be compatible with TTL signal levels, ensuring seamless integration with TTL-based circuits and systems.
  • Compact Package: Housed in a small 8-lead TSSOP package, the IP4264CZ8-10-TTL is optimized for space-constrained applications.
  • Wide Operating Range: The device operates effectively over a wide temperature range, making it suitable for use in various environmental conditions.

Applications

The IP4264CZ8-10-TTL is versatile and can be employed in numerous applications that require signal line protection. It is particularly useful in:

  • USB 2.0 Power and Data Line Protection
  • HDMI and DVI Port Protection
  • Mobile and Portable Devices
  • Set-Top Boxes
  • Notebook and Desktop Computers
  • Consumer Electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality, reliable products. The IP4264CZ8-10-TTL is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure its performance and durability in the field. With NXP's reputation for excellence, customers can trust this product to provide superior protection for their electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.2121 $64.6905
745+ $0.1746 $130.0770
1,150+ $0.1695 $194.9250
1,590+ $0.1630 $259.1700
2,050+ $0.1578 $323.4900
2,730+ $0.1424 $388.7520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,300 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess