EN
  • EN
  • DE

IP4283CZ10-TBA

Part No IP4283CZ10-TBA
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD Suppressor Diode Diode Array Uni-Dir 5.5V 10-Pin XSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1450+13
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 718665-IP4283CZ10-TBA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name IP4283CZ10-TBA
Introduction Date July 17, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian IP4283CZ10-TBA CAD Model

Description

The IP4283CZ10-TBA is a high-performance, low-capacitance ESD protection device from NXP Semiconductors, designed to safeguard high-speed data lines from electrostatic discharge (ESD) damage. This robust component is particularly well-suited for applications that require protection for sensitive circuitry without compromising signal integrity.

Key Features

  • ESD Protection: Offers exceptional ESD protection exceeding IEC 61000-4-2 level 4 standards, withstanding ESD strikes up to 8 kV (contact discharge) and 15 kV (air discharge).
  • Low Capacitance: The device features ultra-low line capacitance, typically around 0.7 pF, making it ideal for protecting high-speed data lines without distorting signal quality.
  • Multiple Channels: Contains ten ESD protection diodes in a single package, providing a compact solution for multiple data lines.
  • Bidirectional Clamping: Bidirectional transient voltage suppression ensures protection for both positive and negative transients.
  • Low Leakage Current: Exhibits low leakage current, which enhances the energy efficiency of the overall system.
  • Small Package: Housed in a small leadless package (DFN2510-10), it minimizes PCB space requirements and is compatible with standard PCB assembly processes.

Applications

The IP4283CZ10-TBA is versatile and can be used in a variety of applications where data line protection is critical. Some common applications include:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Digital Visual Interface (DVI) applications
  • Mobile and computing devices
  • Consumer electronics

Conclusion

In summary, the IP4283CZ10-TBA from NXP is a cutting-edge solution for protecting sensitive electronics from the potentially damaging effects of ESD. Its low capacitance, high-level ESD protection, and compact form factor make it an excellent choice for designers looking to enhance the reliability and longevity of their high-speed digital interfaces.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,010 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess