EN
  • EN
  • DE

IP4283CZ10

Part No IP4283CZ10
Manufacturer NXP / Nexperia
Description ESD protection for ultra high-speed interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185917-IP4283CZ10
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4283CZ10 CAD Model

Description

The IP4283CZ10 is a high-performance integrated circuit designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular component is crafted to provide robust electrostatic discharge (ESD) protection for high-speed interfaces, making it an ideal solution for safeguarding sensitive electronics.

Key Features

  • ESD Protection: The IP4283CZ10 offers exceptional protection against electrostatic discharges, exceeding the IEC61000-4-2 level 4 standard with a protection level of up to ±8 kV (contact discharge) and ±15 kV (air discharge).
  • Low Capacitance: With a low input capacitance of typically 0.7 pF, it ensures signal integrity for high-speed data lines without compromising on protection.
  • High Integration: The device integrates ten protection diodes in a single package, simplifying design and reducing board space requirements.
  • Versatile Applications: It is suitable for use with USB 2.0, HDMI, Ethernet, and other high-speed data interfaces that require minimal signal distortion.

Applications

The IP4283CZ10 is versatile and can be used in a variety of applications including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Digital video and audio equipment
  • Communication systems
  • Peripheral interfaces

Technical Specifications

Parameter Value Package TSSOP10 Mounting Type Surface Mount Operating Temperature -40°C to +125°C

Overall, the IP4283CZ10 from NXP stands out for its ability to protect high-speed interfaces from ESD without affecting the signal quality. It is a testament to NXP's commitment to providing comprehensive solutions that enhance the reliability and performance of electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,200 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess