EN
  • EN
  • DE

IP4284CZ10-TB,115

Part No IP4284CZ10-TB,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD Protection Diodes / TVS Diodes 4Ch 8V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 9.5V (Typ)
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-XSONU (2.5x1)
Win Source Part Number 144008-IP4284CZ10-TB,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4284CZ10-TB,115 CAD Model

Description

The IP4284CZ10-TB,115 is a state-of-the-art ESD protection device manufactured by NXP Semiconductors, designed to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This device is a crucial component for modern electronic systems that require robust protection for sensitive circuits without compromising signal integrity.

Key Features

  • ESD Protection: It offers exceptional ESD protection exceeding IEC 61000-4-2 level 4 standards, ensuring devices are shielded against electrostatic events.
  • Low Capacitance: The IP4284CZ10-TB,115 features ultra-low line capacitance, making it ideal for protecting high-speed data lines such as USB 2.0, HDMI, and LVDS interfaces.
  • Integration: It integrates multiple protection channels in a single package, providing a compact and efficient solution for space-constrained applications.
  • Compatibility: With its wide working voltage range, this protection device is compatible with many standard logic levels and interface technologies.

Applications

The versatility of the IP4284CZ10-TB,115 allows it to be used across a broad spectrum of applications. It is particularly suited for:

  • Mobile Devices
  • Personal Computers and Peripherals
  • Consumer Electronics
  • Portable Electronics
  • Telecommunication Systems

Package and Quality

The device comes in a leadless ultra-small DFN package with a 1.0 x 2.5 x 0.5 mm footprint, which is ideal for PCB space saving. The IP4284CZ10-TB,115 is also RoHS compliant and adheres to the highest quality and environmental standards.

Conclusion

In summary, the IP4284CZ10-TB,115 from NXP is an indispensable component for engineers looking to enhance the ESD resilience of their high-speed data interfaces. Its low capacitance, high integration, and compatibility with various technologies make it a versatile choice for a wide array of electronic applications. By choosing the IP4284CZ10-TB,115, designers can ensure that their products are not only robust and reliable but also maintain optimal performance in the face of ESD challenges.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2708 $50.0980
455+ $0.2222 $101.1010
700+ $0.2153 $150.7100
965+ $0.2083 $201.0095
1,245+ $0.2014 $250.7430
1,665+ $0.1805 $300.5325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess