EN
  • EN
  • DE

IP4284CZ10-TT

Part No IP4284CZ10-TT
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD protection for ultra high-speed interfaces
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1185921-IP4284CZ10-TT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4284CZ10-TT CAD Model

Description

Introducing the NXP IP4284CZ10-TT: A Robust ESD Protection Solution

The NXP IP4284CZ10-TT is a state-of-the-art Electrostatic Discharge (ESD) protection device designed to safeguard high-speed interfaces from the dangers of static electricity. This compact and efficient component is an ideal choice for designers seeking to enhance the durability and reliability of their electronic products.

Key Features

  • Advanced ESD Protection: With its capability to withstand ESD discharges up to ±8 kV contact discharge and ±15 kV air discharge (as per the IEC 61000-4-2 standard), the IP4284CZ10-TT ensures superior protection for sensitive circuits.
  • Low Capacitance: The device boasts an ultra-low line capacitance of typically 0.7 pF, making it suitable for high-speed data lines without compromising signal integrity.
  • High Integration: The IP4284CZ10-TT integrates ten protection diodes in a single package, allowing for the conservation of board space and reduction of component count.
  • Flexible Application: It is perfect for protecting a wide range of interfaces, including USB 2.0, HDMI, Ethernet, and other high-speed data lines.

Package and Quality

The NXP IP4284CZ10-TT comes in a leadless ultra-small DFN2510A-10 (SOT1176) package, which not only minimizes PCB space but also offers excellent thermal characteristics for better performance. The component is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Applications

Due to its versatile nature, the IP4284CZ10-TT is commonly used in a variety of applications where ESD protection is critical. These include consumer electronics like smartphones, tablets, and laptops, as well as industrial controls, medical equipment, and automotive electronics, where reliability and long-term durability are non-negotiable.

Conclusion

With its combination of high-performance ESD protection, low capacitance, and compact form factor, the NXP IP4284CZ10-TT is an excellent choice for engineers looking to improve the resilience of their electronic designs. By integrating this protection device, product longevity and reliability are significantly enhanced, ensuring consumer satisfaction and brand trust.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4076 $63.3420
100+ $1.1550 $115.5000
155+ $1.1190 $173.4450
215+ $1.0829 $232.8235
280+ $1.0468 $293.1040
370+ $0.9385 $347.2450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess