EN
  • EN
  • DE

IP4284CZ10-TB

Part No IP4284CZ10-TB
Manufacturer NXP / Nexperia
Description ESD protection for ultra high-speed interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185920-IP4284CZ10-TB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4284CZ10-TB CAD Model

Description

Product Overview: NXP IP4284CZ10-TB

The NXP IP4284CZ10-TB is a state-of-the-art integrated circuit designed to provide comprehensive protection for electronic devices against electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage surges. This high-performance component is a perfect fit for safeguarding sensitive high-speed data lines in applications such as mobile phones, tablets, and other portable devices with USB 2.0 data and power lines.

Key Features

  • ESD Protection: The IP4284CZ10-TB offers robust ESD protection up to ±15 kV contact discharge and ±8 kV air discharge in accordance with the IEC 61000-4-2 standard, ensuring the safety of your devices during unexpected voltage spikes.
  • Low Capacitance: With an ultra-low line capacitance of just 0.7 pF, this component guarantees minimal signal attenuation, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Low Clamping Voltage: The device provides a low clamping voltage, which helps to protect sensitive circuits by reducing the stress on components during surge events.
  • Multiple Channel Integration: The IP4284CZ10-TB integrates four data line protection channels into a single package, offering a compact and efficient solution for multi-line applications.
  • Leadless Package: It comes in a leadless ultra-small DFN2510A-10 (SOT1176) Surface-Mounted Device (SMD) package, ensuring a reduced footprint on the PCB and facilitating high-density board designs.

Applications

  • USB 2.0 Power and Data Line Protection
  • Portable Electronic Devices
  • Smartphones and Tablets
  • Peripheral Ports Protection

The NXP IP4284CZ10-TB is engineered to deliver high performance and reliability, ensuring that your devices are shielded against the most common electrical threats. Its compact design and high integration level make it an excellent choice for designers looking to enhance the durability and longevity of their products without sacrificing performance or space.

Whether you're developing consumer electronics, communication devices, or any other application that requires dependable data line protection, the IP4284CZ10-TB by NXP is a robust solution that provides peace of mind with its advanced protective features.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess