EN
  • EN
  • DE

IP4284CZ10-TT118

Part No IP4284CZ10-TT118
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825925-IP4284CZ10-TT118
Ultra Librarian 3D Model Ultra Librarian IP4284CZ10-TT118 CAD Model

Description

The IP4284CZ10-TT118 from NXP Semiconductors is a state-of-the-art integrated circuit designed to provide robust electrostatic discharge (ESD) protection for high-speed interfaces. This product is specifically engineered to safeguard sensitive electronic components against the harmful effects of ESD, which can cause immediate or latent damage to electronic devices.

Key Features

  • ESD Protection: The IP4284CZ10-TT118 offers exceptional ESD protection, meeting IEC 61000-4-2 standards. It can withstand ESD discharges of up to ±8 kV (contact discharge) and ±15 kV (air discharge), ensuring the safety of your devices during handling and operation.
  • High-Speed Data Line Protection: Designed for high-speed data lines, this product is capable of protecting interfaces such as USB 2.0, HDMI, and others, without compromising signal integrity.
  • Low Capacitance: The low input capacitance of the IP4284CZ10-TT118 minimizes signal attenuation, making it ideal for high-frequency applications where maintaining signal quality is paramount.
  • Multi-Channel Integration: This component integrates multiple protection channels in a single package, providing a compact and efficient solution for protecting several lines simultaneously.

Applications

The IP4284CZ10-TT118 is suitable for a wide range of applications where ESD protection is critical. It is commonly used in:

  • Portable electronics
  • Smartphones and tablets
  • Personal computers and laptops
  • Digital cameras and camcorders
  • Set-top boxes and gaming consoles

Technical Specifications

The device comes in a leadless ultra-small DFN2020-10 (SOT1176-1) surface-mount package, which is RoHS compliant and suitable for use in lead-free soldering processes. The operating temperature range of the IP4284CZ10-TT118 spans from -40°C to +125°C, accommodating a variety of environmental conditions.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the IP4284CZ10-TT118 is no exception. This product has undergone rigorous testing to ensure it meets the highest standards for performance and durability, making it a reliable choice for critical applications.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6272 $59.5840
225+ $0.5151 $115.8975
350+ $0.4990 $174.6500
480+ $0.4828 $231.7440
620+ $0.4666 $289.2920
830+ $0.4181 $347.0230
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess