EN
  • EN
  • DE

TPS22954DQCR

Part No TPS22954DQCR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 5.7 V, 5 A, 14 m(ohm) On-Resistance Load Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 5.7 V
Current - Output (Maximum) 5A
Rds On (Typ) 14 mOhm
Features Auto Restart, Load Discharge, Power Good, Slew Rate Controlled
Fault Protection Over Temperature, UVLO
Operating Temperature Range -40°C ~ 105°C (TA)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-WSON (3x2)
Manufacturer Homepage www.ti.com
Win Source Part Number 757642-TPS22954DQCR
Popularity Medium
Supply and Demand Status Limited
Family Name TPS22954
Introduction Date March 14, 2015
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian TPS22954DQCR CAD Model

Description

Product Overview: TPS22954DQCR by Texas Instruments

The TPS22954DQCR is a high-performance, feature-rich integrated circuit from Texas Instruments designed to meet the needs of modern power management applications. This compact, low-on-resistance load switch provides power distribution control with a wide input voltage range, making it an ideal choice for a variety of electronic devices.

Key Features:

  • Input Voltage Range: The device operates over a wide input voltage range from 1.1 V to 5.5 V, which allows it to support a variety of power rails commonly found in electronic systems.
  • Low On-Resistance: With an ultra-low on-resistance (R<sub>ON) of just 28 mΩ at a 5 V input, the TPS22954DQCR ensures minimal voltage drop and power loss, enhancing system efficiency.
  • Quick Output Discharge: The integrated quick output discharge (QOD) feature allows the output to be discharged quickly when the switch is turned off, preventing any unwanted voltage persistence on the load.
  • Controlled Slew Rate: The device includes a controlled slew rate to reduce inrush current, minimizing the impact on the power source and other circuitry during turn-on.
  • Bidirectional Operation: The switch can be used in applications where the switch can be connected in either direction, offering design flexibility.
  • Protection Features: The TPS22954DQCR is equipped with an array of protection features such as under-voltage lockout (UVLO), over-temperature protection, and input over-voltage protection, ensuring reliable operation under adverse conditions.

Applications:

Thanks to its versatility, the TPS22954DQCR is well-suited for a wide range of applications, including but not limited to portable electronics, power supply control, battery management, and other systems where power distribution needs to be managed efficiently.

Package and Availability:

The TPS22954DQCR comes in a space-saving 10-pin WSON package, which is highly suitable for compact PCB layouts. Texas Instruments ensures availability through various distributors, and detailed technical documentation can be found on their official website to support designers with integration into their projects.

You May Also Be Interested in

ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6399 $51.1920
195+ $0.5251 $102.3945
295+ $0.5087 $150.0665
410+ $0.4923 $201.8430
530+ $0.4759 $252.2270
705+ $0.4266 $300.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113,600 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess