EN
  • EN
  • DE

IP4286CZ6-TTY,125

Part No IP4286CZ6-TTY,125
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 4
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications General Purpose
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 1045679-IP4286CZ6-TTY,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4286CZ6-TTY,125 CAD Model

Description

The IP4286CZ6-TTY,125 is a cutting-edge ESD protection device manufactured by NXP Semiconductors, designed to safeguard high-speed data lines and communication ports against electrostatic discharge (ESD). This compact and efficient solution is part of NXP's acclaimed protection devices, ensuring the reliability and longevity of electronic components in various applications.

Key Features

  • ESD Protection: With its capability to withstand ESD discharges up to ±8 kV contact discharge as per IEC 61000-4-2, this device provides robust protection for sensitive circuits.
  • Low Capacitance: The IP4286CZ6-TTY,125 features ultra-low line capacitance, making it particularly suitable for protecting high-speed data lines without compromising signal integrity.
  • Small Package: Housed in a tiny 6-lead WLCSP (Wafer Level Chip-Size Package), it is ideal for space-constrained applications, allowing for more compact and integrated designs.
  • Application Versatility: This device is optimized for use in a variety of applications, including USB 2.0, HDMI, Ethernet, and other high-speed data interfaces that require ESD protection.

Applications

The IP4286CZ6-TTY,125 is versatile and can be integrated into a wide range of products, from consumer electronics such as smartphones, tablets, and laptops, to more industrial applications like network servers and telecommunication equipment. It ensures that the high-speed data ports in these devices are shielded from the potentially damaging effects of ESD events.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the IP4286CZ6-TTY,125 is no exception. It is manufactured to meet the highest industry standards, providing peace of mind for manufacturers and end-users alike. By choosing this NXP product, designers are ensuring that their electronic devices are equipped with state-of-the-art protection technology.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess