EN
  • EN
  • DE

IP4309CX9,135

Part No IP4309CX9,135
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 9CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 8
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications HDMI
Temperature Range - Operating -35°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 9-CSP
Win Source Part Number 1045686-IP4309CX9,135
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4309CX9,135 CAD Model

Description

The IP4309CX9,135 is a cutting-edge semiconductor device designed and manufactured by NXP Semiconductors, a renowned leader in the technology industry. This product is an integral component in a wide range of electronic applications, thanks to its robust design and flexible functionality. It is specifically tailored for use in advanced systems that require high-efficiency power management and signal processing.

Key Features

  • High Integration: The IP4309CX9,135 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Low Power Consumption: Designed with energy efficiency in mind, this product operates with minimal power wastage, making it ideal for battery-operated devices and applications where power conservation is critical.
  • Advanced Protection: The device comes with built-in protection features that safeguard the system against over-voltage, under-voltage, over-current, and thermal overload conditions, ensuring reliable and safe operation.
  • Compact Form Factor: The small footprint of the IP4309CX9,135 allows it to fit into space-constrained applications without compromising performance, making it perfect for portable and wearable technology.

Applications

The versatility of the IP4309CX9,135 makes it suitable for a myriad of applications, including but not limited to:

  • Mobile and portable devices
  • Wireless communication systems
  • Power supply modules
  • Embedded systems
  • Internet of Things (IoT) devices

Technical Specifications

At the core of the IP4309CX9,135 are specifications that ensure top-notch performance:

  • Package Type: Leadless
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by Manufacturer
  • Quality and Reliability: Built to NXP's high standards for durability and longevity

In conclusion, the IP4309CX9,135 from NXP is a highly integrated and efficient solution for modern electronic systems. Its comprehensive feature set and compact design make it an excellent choice for developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6440 $58.3040
39+ $2.9903 $116.6217
60+ $2.8967 $173.8020
83+ $2.8032 $232.6656
107+ $2.7096 $289.9272
143+ $2.4301 $347.5043
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess