EN
  • EN
  • DE
  • IT

IP4338CX24/LF

Part No IP4338CX24/LF
Manufacturer NXP / Nexperia
Description 10-channel integrated filter network with ESD input protection to IEC 61000-4-2 level 4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185927-IP4338CX24/LF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4338CX24/LF CAD Model

Description

Introducing the IP4338CX24/LF from NXP Semiconductors

The IP4338CX24/LF is a cutting-edge integrated circuit designed by NXP Semiconductors, a leader in the development of advanced semiconductor solutions. This product is tailored for a wide range of applications, including but not limited to, automotive, industrial control systems, and consumer electronics. As a part of NXP's extensive portfolio, the IP4338CX24/LF stands out for its reliability, efficiency, and high-performance capabilities.

Key Features

  • Robust Protection: The device offers superior ESD protection, ensuring that sensitive electronics remain safe from electrostatic discharges, which can cause damage during manufacturing, shipping, or when devices are in use.
  • High Integration: With multiple functions integrated into a single package, the IP4338CX24/LF helps reduce component count, saving space and simplifying the design process for engineers.
  • Low Capacitance: The low input capacitance of the IP4338CX24/LF minimizes signal degradation, making it ideal for high-speed data lines where maintaining signal integrity is crucial.
  • Lead-Free Design: In alignment with environmental directives, the IP4338CX24/LF is a lead-free component, reflecting NXP's commitment to reducing the environmental impact of their products.

Applications

  • Automotive systems
  • Industrial control units
  • Consumer electronic devices
  • High-speed data interfaces

The IP4338CX24/LF is designed to be a versatile component that enhances the performance and durability of electronic systems. Its small form factor combined with high functionality makes it an excellent choice for designers looking to optimize their circuit designs without compromising on protection or performance.

NXP's dedication to quality and innovation is evident in the IP4338CX24/LF, making it a smart choice for manufacturers and designers who require the highest standards of protection for their electronic products. With its advanced features and robust design, the IP4338CX24/LF is poised to be a vital component in the next generation of electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1693 $65.0790
75+ $1.7800 $133.5000
115+ $1.7244 $198.3060
160+ $1.6688 $267.0080
205+ $1.6131 $330.6855
270+ $1.4463 $390.5010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess