EN
  • EN
  • DE
  • IT

IP4364CX8/LF/P

Part No IP4364CX8/LF/P
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description DATA LINE FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 603242-IP4364CX8/LF/P
Ultra Librarian 3D Model Ultra Librarian IP4364CX8/LF/P CAD Model

Description

The IP4364CX8/LF/P is a high-performance, integrated circuit designed and manufactured by NXP Semiconductors. This robust IC is part of NXP's extensive portfolio of semiconductor solutions that cater to a wide range of applications across various industries. The IP4364CX8/LF/P is engineered to deliver reliable and efficient performance for advanced electronic systems.

Key Features

  • Integrated ESD Protection: The device comes with built-in Electrostatic Discharge (ESD) protection features, ensuring that the sensitive electronic components are shielded from the harmful effects of static electricity.
  • Low Capacitance: With its low capacitance design, the IP4364CX8/LF/P minimizes signal loss, making it ideal for high-speed data applications.
  • High-Speed Interface Compatibility: This IC is compatible with various high-speed interfaces, making it versatile for use in multiple applications, including USB 2.0, HDMI, and Ethernet connections.
  • Compact Package: The small form factor of the IP4364CX8/LF/P allows for easy integration into space-constrained designs without compromising performance.

Applications

The IP4364CX8/LF/P is suitable for a diverse range of applications. Its primary use is to protect sensitive electronics from ESD damage in consumer electronics, such as smartphones, tablets, and laptops. It is also applicable in industrial and automotive environments where high-speed data transmission and ESD protection are critical.

Technical Specifications

  • Package: The device is housed in a lead-free (Pb-free) and RoHS compliant 8-pin XSON package, designed for surface-mount technology (SMT).
  • Operating Temperature: It is designed to operate within a specified temperature range, ensuring stability and performance under varying environmental conditions.
  • Quality Assurance: NXP's commitment to quality ensures that the IP4364CX8/LF/P meets strict industry standards for reliability and performance.

The IP4364CX8/LF/P from NXP is a testament to the company's dedication to innovation and excellence in semiconductor technology. With its advanced features and robust protection capabilities, this IC stands out as a reliable choice for designers looking to enhance the safety and performance of their electronic products.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/8200PF SMD / LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel L = 0.1μH, C = 8200pF 10 A Pill, Square
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $14.1669
Murata Electronics North America
FILTER LC 10UF SMD
Lowest to $8.3810
STMicroelectronics
FILTER RC(PI) 100 OHM/16PF SMD
Lowest to $0.2923
Murata Electronics North America
FILTER EMI SUPPRESSION BLOCK
Lowest to $1.9008
ON Semiconductor
FILTER RC(PI) 100 OHM/17PF SMD
Lowest to $1.2514
STMicroelectronics
FILTER RC(PI) ESD SMD
Lowest to $0.3014
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.8015
NXP / Nexperia
FILTER LC(PI) 15NH/25PF ESD SMD / LC (Pi) EMI Filter 3rd Order Low Pass 6 Channel L = 15nH (Total), C = 25pF (Total) 20 mA 15-UFBGA, WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4633 $64.8620
345+ $0.3804 $131.2380
530+ $0.3684 $195.2520
730+ $0.3565 $260.2450
940+ $0.3446 $323.9240
1,260+ $0.3089 $389.2140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess