EN
  • EN
  • DE

IP3348CX15,135

Part No IP3348CX15,135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 15NH/25PF ESD SMD / LC (Pi) EMI Filter 3rd Order Low Pass 6 Channel L = 15nH (Total), C = 25pF (Total) 20 mA 15-UFBGA, WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 6
Center / Cutoff Frequency 350MHz (Cutoff)
Attenuation Value 40dB @ 1GHz ~ 3GHz
Resistance - Channel (Ohms) 10
Current 20 mA
Values L = 15nH (Total), C = 25pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Type Surface Mount
Package / Case 15-UFBGA, WLCSP
Size / Dimension 0.093" L x 0.042" W (2.36mm x 1.06mm)
Height 0.026" (0.65mm)
Base Product Number IP334
Standard Package 4,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 921231-IP3348CX15,135
Ultra Librarian 3D Model Ultra Librarian IP3348CX15,135 CAD Model

Description

The IP3348CX15,135 is a cutting-edge high-performance integrated circuit from NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular component is designed to meet the rigorous demands of modern electronic systems, providing a robust solution for a wide range of applications.

Key Features

  • High Integration: The IP3348CX15,135 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of complex systems.
  • Energy Efficiency: With its power-saving features, it is ideal for applications where energy efficiency is paramount, such as portable devices and IoT products.
  • Advanced Technology: Built using NXP's advanced semiconductor process, this product offers superior performance, enhanced durability, and improved signal integrity.

Applications

This versatile IC can be used in various applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The IP3348CX15,135 is no exception and has undergone rigorous testing to ensure it meets the highest standards of reliability and performance.

Technical Specifications

Parameter Value
Package Surface-Mount
Operating Temperature -40°C to +85°C
Supply Voltage Typical values as per datasheet

Support and Documentation

Comprehensive technical documentation, including datasheets, application notes, and design guides, is available to support the integration of the IP3348CX15,135 into your product. NXP also provides customer support for any additional assistance required during the design and development process.

You May Also Be Interested in

Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess