EN
  • EN
  • DE

IP4365CX11

Part No IP4365CX11
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 11WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications Multimedia Card Interface
Capacitance @ Frequency 10pF @ 1MHz
Temperature Range - Operating -35°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 11-WLCSP (1.56x1.16)
Win Source Part Number 205205-IP4365CX11
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4365CX11 CAD Model

Description

The NXP IP4365CX11 is a high-performance, integrated circuit designed for a range of applications in the electronics industry. This versatile component is part of NXP's extensive portfolio of semiconductor solutions, known for their reliability and cutting-edge technology.

Key Features

  • High Integration: The IP4365CX11 integrates multiple functions into a single chip, which helps in reducing the overall component count in electronic systems. This integration can lead to more compact designs and cost savings in both manufacturing and assembly.
  • Advanced Protection: It offers robust protection features to safeguard against overvoltage, undervoltage, overcurrent, and thermal overload conditions. This ensures long-term reliability and stability of the end product, even in harsh operating environments.
  • Efficiency: Designed with power efficiency in mind, the IP4365CX11 is optimized to reduce power consumption, which is crucial for battery-operated devices and energy-sensitive applications.

Applications

The versatility of the IP4365CX11 allows it to be used in a wide array of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices

Technical Specifications

The IP4365CX11 boasts a comprehensive set of technical specifications that make it suitable for demanding applications:

  • Compact package for space-constrained applications
  • Wide operating temperature range to ensure performance across various environments
  • Compatible with a variety of microcontroller interfaces

In conclusion, the NXP IP4365CX11 represents a blend of performance, efficiency, and reliability, making it an ideal choice for designers looking to create sophisticated electronic products. With its robust protection features and high level of integration, the IP4365CX11 stands out as a valuable component in NXP's semiconductor lineup.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2742 $59.1292
62+ $1.8665 $115.7230
96+ $1.8076 $173.5296
133+ $1.7498 $232.7234
171+ $1.6909 $289.1439
229+ $1.5165 $347.2785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess