EN
  • EN
  • DE

IP4386CX4/LF

Part No IP4386CX4/LF
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Integrated high-performance ESD-protection diodes to IEC61000-4-2, level 4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 283688-IP4386CX4/LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4386CX4/LF CAD Model

Description

The NXP IP4386CX4/LF is a state-of-the-art ESD protection device designed to safeguard high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced transient events. This compact, high-performance component is an essential addition to any modern electronic system that requires reliable protection for sensitive circuits.

Key Features

  • Interface Protection: Optimized for high-speed data lines, the IP4386CX4/LF is suitable for USB 2.0, HDMI, Ethernet, and other serial and parallel interfaces that demand robust ESD protection.
  • Low Capacitance: With its ultra-low line capacitance, the device ensures signal integrity is maintained, making it ideal for applications requiring high data rates without compromising on protection.
  • Multi-Channel Integration: The component features four ESD protection diodes in a single package, providing a space-efficient solution for protecting multiple lines simultaneously.
  • Low Clamping Voltage: The IP4386CX4/LF has a low clamping voltage, which reduces stress on the protected IC during ESD events, thereby enhancing system reliability.
  • Lead-Free Package: The device comes in a lead-free package, making it compliant with current environmental regulations and suitable for eco-conscious applications.

Applications

The versatility of the NXP IP4386CX4/LF makes it applicable in a wide range of products, including:

  • Consumer Electronics (Smartphones, Tablets, TVs)
  • Computing Devices (Laptops, Desktops, Servers)
  • Networking Equipment (Routers, Switches, Modems)
  • Industrial Controls
  • Medical Devices with High-Speed Data Interfaces

Technical Specifications

Some of the technical specifications of the IP4386CX4/LF include:

  • Package: 6-lead WLCSP
  • ESD protection up to 15 kV (air discharge)
  • Low dynamic resistance
  • Operating temperature range: -40°C to +85°C

In conclusion, the NXP IP4386CX4/LF is an essential component for designers looking to enhance the durability and longevity of their electronic products. Its combination of high-speed interface compatibility, low capacitance, and multi-channel protection makes it an invaluable asset for protecting sensitive electronics from the rigors of everyday use and unexpected ESD events.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0965 $57.9000
1,460+ $0.0792 $115.6320
2,260+ $0.0767 $173.3420
3,115+ $0.0743 $231.4445
4,030+ $0.0718 $289.3540
5,390+ $0.0644 $347.1160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess