EN
  • EN
  • DE

IP5306CX8,135

Part No IP5306CX8,135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 2.2k
Values R = 2.2 kOhms, C = 1700pF
ESD Protection Yes
Applications Audio
Mounting SMD (SMT)
Dimension 0.047" L x 0.047" W (1.20mm x 1.20mm)
Height 0.024" (0.60mm)
Win Source Part Number 1045712-IP5306CX8,135
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IP5306CX8,135 CAD Model

Description

NXP IP5306CX8,135 Integrated Power Management IC

The NXP IP5306CX8,135 is a highly integrated power management integrated circuit (PMIC) designed to cater to a wide range of applications that require efficient power regulation and management. This versatile component is ideal for use in mobile phones, portable media players, and other handheld devices where space is at a premium and power efficiency is crucial.

The IP5306CX8,135 is housed in a compact package and boasts a rich feature set, including multiple regulated voltage outputs that are optimized for low-power operations. This PMIC is engineered to provide a stable and reliable power supply to the system, ensuring smooth and uninterrupted performance even under varying load conditions.

One of the key features of this product is its ability to manage power with high efficiency, which not only extends battery life but also reduces heat generation, enhancing the overall reliability and lifespan of the device it powers. The integration of several power control functions into a single chip simplifies the system design, resulting in a reduction of the number of external components required, which in turn saves on both space and cost.

The IP5306CX8,135 supports a wide input voltage range, making it suitable for a variety of power sources, and its built-in battery charging capabilities allow for the seamless recharging of batteries with advanced safety features to prevent overcharging and overheating. Moreover, the PMIC includes protection features such as over-voltage, under-voltage, and over-current protection, which safeguard the device against electrical anomalies.

This NXP PMIC is also designed with a focus on ease of use, featuring programmable output voltage levels that can be adjusted to meet the specific needs of the application. The integration of power-on reset and power-good indicators provide additional system stability and diagnostic capabilities.

In summary, the NXP IP5306CX8,135 is a sophisticated power management solution that combines performance, integration, and efficiency, making it an excellent choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess