EN
  • EN
  • DE

ISP1105W,115

Part No ISP1105W,115
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Description Line Transceiver PBCC16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-403
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 16
Number of Receivers 7
Number of Transmitters 3
Operating Supply Voltage 3.6 V
RoHS Compliant
Win Source Part Number 1026256-ISP1105W,115
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISP1105W,115 CAD Model

Description

The NXP ISP1105W,115 is a cutting-edge Universal Serial Bus (USB) transceiver designed to provide a flexible and robust interface for applications requiring USB connectivity. This highly integrated component is an essential building block for modern electronic devices that rely on USB for communication and power delivery.

Key Features

  • USB Compliance: The ISP1105W,115 is fully compliant with USB 2.0 specification, ensuring compatibility with a wide range of USB-enabled devices.
  • Interface Flexibility: It supports both full-speed (12 Mbps) and low-speed (1.5 Mbps) operation, making it versatile for different USB applications.
  • Integrated Pull-up and Pull-down Resistors: The device includes built-in pull-up and pull-down resistors on the USB data lines, simplifying PCB design and reducing external component count.
  • Enhanced ESD Protection: Equipped with enhanced Electrostatic Discharge (ESD) protection, the ISP1105W,115 safeguards against static damage, enhancing the durability of the end product.
  • Low Power Consumption: It is designed for power-sensitive applications, offering low power consumption to extend battery life in portable devices.
  • Small Form Factor: The compact package size of the ISP1105W,115 allows for its use in space-constrained applications, without compromising performance.

Applications

The NXP ISP1105W,115 is ideal for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Units
  • Digital Cameras and Camcorders
  • Printers and Scanners
  • Personal Digital Assistants (PDAs)

Product Specifications

Attribute Details
Manufacturer NXP Semiconductors
Part Number ISP1105W,115
Package/Case Wafer Level Chip-Scale Package (WLCSP)
Operating Temperature -40°C to +85°C
Supply Voltage 3.0V to 3.6V

With its robust feature set and compliance with the USB 2.0 standard, the NXP ISP1105W,115 is an excellent choice for designers looking to integrate USB functionality into their next-generation electronic products.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Panasonic
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess