EN
  • EN
  • DE

G2RL-14-E-CF 12VDC

Part No G2RL-14-E-CF 12VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 360 Ω
Contact Resistance 100 mΩ
Win Source Part Number 1000227-G2RL-14-E-CF 12VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G2RL-14-E-CF 12VDC CAD Model

Description

The Omron G2RL-14-E-CF 12VDC is a general-purpose relay, part of the G2RL series, known for its reliable performance and compact design. This relay is designed for a wide range of applications requiring electrical isolation and circuit switching.

Applications:

  • Industrial control systems: Used for switching circuits in automated machinery, process control, and other industrial equipment.
  • Power supplies: Implemented in power supplies for switching between different voltage levels or for overload protection.
  • Home appliances: Found in appliances like washing machines, refrigerators, and air conditioners for controlling various functions.
  • HVAC systems: Used in heating, ventilation, and air conditioning systems to control motors, valves, and other components.
  • Security systems: Employed in security systems for switching alarm circuits and controlling access.

Features:

  • Contact Form: 1 Form C (SPDT - Single Pole Double Throw) configuration, allowing for versatile switching options.
  • Coil Voltage: 12VDC coil voltage, making it compatible with many low-voltage control circuits.
  • Contact Rating: Typically rated for 12A at 250VAC, enabling it to handle moderate power loads.
  • Compact Size: Space-saving design suitable for densely populated circuit boards.
  • High Isolation: Provides excellent electrical isolation between the coil and contacts, enhancing safety and reliability.
  • Sealed Construction: CF suffix indicates a sealed construction, offering protection against dust and other contaminants.

Benefits:

  • Reliable Switching: Ensures consistent and dependable switching performance, minimizing downtime.
  • Versatile Application: Suitable for a broad range of applications due to its SPDT configuration and moderate contact rating.
  • Easy Integration: Designed for easy mounting on printed circuit boards (PCBs).
  • Long Lifespan: Provides a long operational life, reducing the need for frequent replacements.
  • Enhanced Safety: High isolation and sealed construction improve safety in demanding environments.

Additional Details:

The G2RL-14-E-CF 12VDC relay features a coil resistance that is optimized for efficient operation at its rated voltage. The relay's materials are chosen for their durability and resistance to environmental factors. It is designed to meet relevant industry standards for safety and performance. The relay's operating temperature range allows for reliable operation in a variety of conditions.

This relay is commonly used where a reliable and compact switching solution is needed, making it a staple in many electronic and electrical applications.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TT Electronics
Lowest to $6.0469
Renesas Electronics America
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess