EN
  • EN
  • DE

HA1086-I/SL

Part No HA1086-I/SL
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061635-HA1086-I/SL
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA1086-I/SL CAD Model

Description

The HA1086-I/SL is a high-performance, precision operational amplifier (op-amp) manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model is designed to meet the rigorous demands of a wide range of industrial, instrumentation, and medical applications.

Key Features:

  • High Precision: The HA1086-I/SL offers excellent accuracy and stability, making it ideal for applications requiring precise signal amplification.
  • Low Offset Voltage: With a low input offset voltage, this op-amp ensures minimal error in signal processing, which is critical for high-integrity applications.
  • Wide Bandwidth: It provides a wide bandwidth to accommodate a variety of signal frequencies without compromising the integrity of the signal amplification.
  • Low Noise: The device exhibits low noise performance, which is essential for applications where signal quality is paramount.
  • High Output Drive Capability: The HA1086-I/SL can drive high levels of output current, suitable for driving heavy loads.
  • Robust Package: Available in a sturdy, industry-standard package, it ensures reliable operation even in harsh environments.

Applications:

  • Instrumentation amplifiers
  • Precision data systems
  • Medical equipment
  • Industrial process controls
  • Analog-to-digital converters

The HA1086-I/SL is manufactured with Microchip's advanced technology, which guarantees long-term reliability and performance. This operational amplifier is a testament to Microchip's commitment to providing high-quality components that enhance the functionality and efficiency of electronic systems.

With its combination of precision, low noise, and high output drive capability, the HA1086-I/SL from Microchip Technology stands out as a superior choice for professionals seeking an op-amp that delivers consistent performance under varying conditions and applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess