The NXP ISP1362EE A is a versatile, high-performance integrated circuit designed for implementing USB functionality in a wide range of applications. This standalone USB Host and Peripheral controller is part of NXP's acclaimed ISP1362 product family. It is ideal for developers looking to integrate USB connectivity into their designs with minimal effort and maximum efficiency.
Key Features
- USB Compliance: The ISP1362EE A is fully compliant with USB 2.0 Full Speed (12 Mbps) and Low Speed (1.5 Mbps) standards, ensuring compatibility with a broad range of USB devices.
- Dual Role Capabilities: It can act as both a USB Host and USB Peripheral, allowing for flexible deployment in various USB-based applications.
- Integrated SIE and FIFO Memory: It features an integrated Serial Interface Engine (SIE) and 4 KB of on-chip FIFO memory for data buffering, which enhances data transfer reliability and performance.
- Programmable Interface: The device includes a programmable parallel interface with support for General Purpose Processor (GPP) mode, enabling easy integration with most microprocessors and microcontrollers.
- Multiple Endpoints: It supports up to 32 programmable endpoints, providing the flexibility needed for complex USB configurations.
Applications
The ISP1362EE A is suitable for a variety of applications, including but not limited to:
- Printers and Scanners
- Portable Media Players
- Data Acquisition Systems
- Industrial Control
- Medical Devices
Technical Specifications
- Supply Voltage: 3.3V operation with 5V tolerant I/Os.
- Temperature Range: Industrial temperature range, making it suitable for harsh environments.
- Package: Available in a LQFP64 package, providing a compact footprint for space-constrained applications.
The NXP ISP1362EE A is a robust USB interface solution that brings reliable USB connectivity to a multitude of electronic devices. Its comprehensive feature set and ease of integration make it a go-to choice for designers and engineers looking to add USB functionality to their projects.