EN
  • EN
  • DE

BYM26D

Part No BYM26D
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Fast soft-recovery controlled avalanche rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156680-BYM26D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYM26D CAD Model

Description

The BYM26D is a highly efficient, fast-acting rectifier diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This component is tailored for applications requiring a quick response time and high reliability, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • High Reverse Voltage Capability: The BYM26D can withstand reverse voltages up to 1000V, offering robust protection against high voltage transients.
  • Fast Switching Speed: With a fast reverse recovery time, this diode is capable of switching from conducting to non-conducting state swiftly, which is crucial for high-frequency applications.
  • High Forward Surge Current: This diode can handle a substantial forward surge current of 30A, providing excellent performance during momentary overloads.
  • Low Forward Voltage Drop: The low forward voltage drop ensures high efficiency, which is beneficial for reducing power losses and improving overall system performance.
  • SOD-57 Package: Encased in a SOD-57 package, the BYM26D is compact and suitable for surface mounting, allowing for efficient use of PCB space.

Applications

The BYM26D's ability to handle high voltages and fast switching speeds makes it well-suited for various applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency rectification
  • Freewheeling diodes in converters and inverters
  • Energy storage systems
  • Protection circuits

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability. The BYM26D is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals. This diode is a trustworthy component that can enhance the performance and longevity of electronic devices.

Ordering Information

To order BYM26D or to obtain more information about this product, customers can visit the NXP Semiconductors official website or contact authorized distributors. Technical datasheets, application notes, and support resources are available to assist in the integration of the BYM26D into your designs.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess