EN
  • EN
  • DE

ISP1504ABS

Part No ISP1504ABS
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description 1/1 Transceiver  USB 2.0 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer ST-Ericsson Inc
Packaging Tray
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Receiver Hysteresis 90mV
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 32-VFQFN Exposed Pad
Manufacturer Device Package 32-HVQFN (5x5)
Win Source Part Number 002101-ISP1504ABS
Family Name ISP1504A
Introduction Date February 12, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1504ABS CAD Model

Description

Introducing the NXP ISP1504ABS: A Versatile USB Transceiver

The NXP ISP1504ABS is a cutting-edge, high-speed Universal Serial Bus (USB) transceiver designed to meet the needs of modern communication technologies. This advanced chip is an essential component for enabling USB connectivity in a wide range of electronic devices, from portable gadgets to sophisticated industrial equipment.

Robust Design and Compatibility

Constructed with durability in mind, the ISP1504ABS is built to withstand the demands of continuous operation. It supports both full-speed (12 Mbps) and high-speed (480 Mbps) data transfer modes, ensuring compatibility with USB 2.0 specifications. The transceiver is also backward compatible with USB 1.1, making it a versatile choice for systems that require interaction with a variety of USB-enabled devices.

Enhanced Features for Optimal Performance

The ISP1504ABS boasts an array of features that enhance its performance. It includes an integrated serial interface engine, on-chip matching resistors, and a built-in voltage regulator. With its support for a parallel interface, it can easily be integrated into a system's architecture. Additionally, the ISP1504ABS offers advanced functionality such as support for both host and peripheral operations, enabling it to adapt to different roles within a USB network.

Seamless Integration and Energy Efficiency

Designed for seamless integration, the ISP1504ABS comes in a compact HVQFN24 package, making it suitable for space-constrained applications. Its energy-efficient design allows for reduced power consumption, which is critical for battery-powered devices. The transceiver also includes power-down and suspend features, further contributing to its energy-saving capabilities.

Comprehensive Protection and Industry Standards

The NXP ISP1504ABS is equipped with extensive protection features, including over-current and electrostatic discharge (ESD) protection, ensuring the longevity and reliability of the product. It is compliant with industry standards, including the ULPI specification for low-pin interface, which simplifies the design process for developers and engineers.

In summary, the NXP ISP1504ABS is an exceptional USB transceiver that offers robust design, compatibility, and enhanced features for optimal performance. Its seamless integration, energy efficiency, and comprehensive protection make it a top choice for enabling USB functionality in a wide array of electronic products.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,138 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess