EN
  • EN
  • DE

MAX233ACPP

Part No MAX233ACPP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V-Powered, Multichannel RS-232 Drivers/Receivers | IC TXRX 2/2 FULL RS232 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number MAX233
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212699-MAX233ACPP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX233ACPP CAD Model

Description

Product Overview: MAX233ACPP from Maxim Integrated

The MAX233ACPP is a highly integrated and reliable RS-232 interface IC from the renowned manufacturer Maxim Integrated. This chip is designed to simplify the process of adding RS-232 communication capabilities to any microcontroller or digital system. With the MAX233ACPP, users can expect a robust and efficient serial communication interface that is suitable for a wide range of applications.

Key Features

  • Integrated Charge Pump Circuitry: The MAX233ACPP eliminates the need for external capacitors as it features onboard charge pump circuitry that generates the necessary RS-232 voltage levels from a single 5V supply.
  • Dual Driver/Receiver Pairs: It includes two drivers and two receivers, allowing for full-duplex communication, which means data can be transmitted and received simultaneously.
  • Low-Power Shutdown: The device incorporates a low-power shutdown mode, reducing power consumption when not in active use, making it ideal for power-sensitive applications.
  • ESD Protection: The MAX233ACPP offers built-in electrostatic discharge (ESD) protection up to ±15kV, ensuring reliability and longevity in harsh environments.
  • No External Components Required: This IC is designed to be used without external components such as external capacitors, resistors, or inductors, which simplifies design and reduces board space.

Applications

The MAX233ACPP is versatile and can be used in various applications that require reliable RS-232 communication. These include:

  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Data Acquisition Systems
  • Networking Equipment
  • Peripheral Connectivity

Package and Quality

The MAX233ACPP comes in a 20-pin PDIP (Plastic Dual In-line Package) that is through-hole mountable, making it suitable for prototyping as well as for production-level projects. Maxim Integrated is known for its commitment to quality, and the MAX233ACPP is no exception, meeting stringent industry standards for performance and reliability.

In conclusion, the MAX233ACPP from Maxim Integrated offers an easy-to-implement, robust, and reliable RS-232 communication solution for a wide array of electronic systems. Its integrated features and protection mechanisms make it an excellent choice for designers looking to incorporate serial communication in their designs with minimal additional components and complexity.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess