EN
  • EN
  • DE

ISP1561BM,518

Part No ISP1561BM,518
Manufacturer NXP / Nexperia
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
RoHS Compliant
Win Source Part Number 1228360-ISP1561BM,518
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1561BM,518 CAD Model

Description

NXP ISP1561BM,518 USB 2.0 Interface IC

The NXP ISP1561BM,518 is a highly integrated USB 2.0 interface chip that is designed to provide a comprehensive solution for high-speed data transfer and connectivity. This interface IC is part of NXP's renowned product lineup, known for reliability and performance in the field of USB technology.

Key Features

  • USB 2.0 Compliance: The ISP1561BM,518 is fully compliant with the USB 2.0 specification, ensuring compatibility with a wide range of USB devices and guaranteeing high-speed data transfer rates of up to 480 Mbps.
  • Host and Peripheral Support: This versatile chip can function both as a host and a peripheral controller, providing flexibility for various application requirements.
  • Integrated PHY: With an integrated Physical Layer (PHY), the chip simplifies design and reduces external component requirements, leading to a more compact and cost-effective implementation.
  • Multiple Interface Options: It offers a variety of interface options, including a parallel interface for connection to microcontrollers or processors, enhancing the chip's adaptability to different system architectures.
  • Advanced Power Management: The ISP1561BM,518 includes features for advanced power management, such as support for suspend and resume operations, which help in reducing power consumption and extending battery life in portable applications.

Applications

The NXP ISP1561BM,518 is ideally suited for a range of applications, including:

  • PC peripherals
  • Consumer electronics
  • Mobile devices
  • Networking equipment
  • Industrial control systems

Technical Specifications

Attribute Details Manufacturer NXP Part Number ISP1561BM,518 Package / Case HLQFP-100 Operating Temperature -40°C to +85°C Supply Voltage 3.3V

This product exemplifies NXP's commitment to providing advanced solutions for USB connectivity, making the ISP1561BM,518 an excellent choice for designers looking to implement USB 2.0 functionality in their next project.

You May Also Be Interested in

TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess