EN
  • EN
  • DE

JN5139001M04R1T

Part No JN5139001M04R1T
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Mcu 32-BIT JN51XX Risc 192KB Rom 3.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Current - Receiving 45 mA
Current - Transmitting 125 mA
Data Bus Width 32 b
Frequency 2.4 GHz
Interface 2-Wire, GPIO, I2C, SPI, UART
Lead Free Yes
Max Frequency 16 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Memory Size 192 kB
Memory Type ROM
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Pins 41
Number of Programmable I/O 21
Number of Timers/Counters 5
Operating Supply Voltage 3.3 V
Radiation Hardening No
RAM Size 96 kB
RoHS Compliant
Sensitivity (dBm) -100 dBm
Win Source Part Number 1022680-JN5139001M04R1T
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JN5139001M04R1T CAD Model

Description

Product Overview: JN5139001M04R1T

The JN5139001M04R1T is a cutting-edge product from NXP Semiconductors, a leader in the field of innovative semiconductor solutions. This product is designed to cater to a wide array of applications, particularly in the realm of wireless communication and smart networking. With its robust design and advanced features, the JN5139001M04R1T is an ideal choice for developers looking to integrate reliable connectivity into their projects.

Key Features

  • High Performance: The JN5139001M04R1T is built to deliver top-notch performance, ensuring smooth and efficient operation in demanding environments.
  • Connectivity: This product boasts exceptional wireless capabilities, making it perfect for applications that require stable and secure communication links.
  • Durability: NXP's commitment to quality means that the JN5139001M04R1T is designed to withstand the rigors of real-world use, ensuring a long operational lifespan.
  • Energy Efficiency: With an emphasis on power conservation, this product is engineered to be energy-efficient, which is crucial for battery-operated devices and applications where power management is a concern.

Applications

The versatility of the JN5139001M04R1T allows it to be used in a multitude of applications. These include, but are not limited to, smart home automation, industrial control systems, Internet of Things (IoT) devices, and wireless sensor networks. Its ability to support complex communication protocols makes it an excellent choice for developers looking to create sophisticated, interconnected systems.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to delivering high-quality products. The JN5139001M04R1T is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the highest industry standards. Customers can rely on this product to perform consistently and reliably in their applications.

Support and Resources

NXP offers comprehensive support for the JN5139001M04R1T, including detailed documentation, application notes, and design resources. Developers can access a wealth of information to facilitate the integration of this product into their projects, as well as technical assistance from NXP's expert support team.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess