EN
  • EN
  • DE

JN5168-001-M03Z

Part No JN5168-001-M03Z
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation O-QPSK
Frequency 2.4GHz
Power - Output 2.5dBm
Sensitivity -95dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Antenna Not Included, U.FL
Memory Size 256kB Flash, 4kB EEPROM, 32kB RAM
Voltage - Supply 2V ~ 3.6V
Current - Receiving 17mA
Current - Transmitting 15.3mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 27-SMD Module
Base Product Number JN516
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names JN5168-001-M03Z-ND,935300514534,568-10328-6,568-10328-1,568-10328-2
Standard Package 400
Win Source Part Number 1026641-JN5168-001-M03Z
Ultra Librarian 3D Model Ultra Librarian JN5168-001-M03Z CAD Model

Description

The NXP JN5168-001-M03Z is a versatile microcontroller module designed for the implementation of robust and efficient wireless networks. Built around the JN5168 microcontroller, this compact module is perfect for applications in the Internet of Things (IoT), home and building automation, and other smart network systems.

Key Features

  • High Performance: The JN5168-001-M03Z is equipped with a 32-bit RISC processor that provides high computational power, enabling complex applications to run smoothly and efficiently.
  • Integrated Memory: With 256 KB of embedded Flash, 32 KB of RAM, and 4 KB of EEPROM, this module offers ample memory resources for both program storage and dynamic data management.
  • Wireless Connectivity: Featuring a built-in 2.4 GHz IEEE 802.15.4 compliant transceiver, the module supports Zigbee, JenNet-IP, and other IEEE 802.15.4-based network protocols, ensuring flexible and reliable wireless communication.
  • Low Power Consumption: Designed for energy efficiency, the module includes a power-saving mode that significantly extends battery life, making it ideal for battery-powered devices.
  • Compact Design: The small footprint of the module (23 x 27 x 3 mm) allows for easy integration into space-constrained applications.
  • Easy Integration: The JN5168-001-M03Z comes with 21 general-purpose I/O pins, enabling seamless connection with sensors, actuators, and other peripherals.

Applications

This module is well-suited for a variety of applications, including:

  • Smart Lighting Systems
  • Home Automation Controls
  • Security and Surveillance Systems
  • Industrial Monitoring and Control
  • Wireless Sensor Networks

Development Support

NXP also provides comprehensive development support for the JN5168-001-M03Z module, including software development kits (SDKs), reference designs, and technical documentation to facilitate rapid product development and time-to-market.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess