EN
  • EN
  • DE

K32L2A41VLL1A

Part No K32L2A41VLL1A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K32 L2A 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series K32 L2A
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 72MHz
Connectivity FlexIO, I²C, SPI, TSI, UART/USART, USB
Peripherals DMA, LCD, PWM, WDT
Number of I/O 86
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Standard Package 90 pcs
REACH Status REACH Unaffected
Win Source Part Number 1066619-K32L2A41VLL1A
Ultra Librarian 3D Model Ultra Librarian K32L2A41VLL1A CAD Model

Description

The NXP K32L2A41VLL1A is a cutting-edge microcontroller that combines high performance, energy efficiency, and a rich set of features, making it an ideal choice for a wide range of applications. This device is part of NXP's Kinetis L series, which is designed to deliver exceptional functionality while maintaining low power consumption.

At the heart of the K32L2A41VLL1A is an ARM® Cortex®-M0+ core, which operates at speeds of up to 48 MHz. This core provides the perfect balance between processing power and power conservation, allowing for optimized performance in battery-powered and energy-sensitive applications.

The microcontroller is equipped with 256 KB of flash memory and 32 KB of SRAM, offering ample space for complex applications and data storage. The inclusion of a FlexMemory (EEPROM) segment provides additional flexibility in data storage and management, making it easier to implement firmware updates and data logging functions.

Connectivity is a strong suit of the K32L2A41VLL1A, with a variety of communication interfaces including multiple UARTs, SPI, I2C, and USB 2.0 Full Speed. This array of interfaces ensures seamless integration with peripherals and other devices, facilitating the development of connected solutions.

For robust and secure applications, the K32L2A41VLL1A features a range of built-in security features. Its hardware-based random number generator (RNG) and cryptographic acceleration unit support secure data transmission, encryption, and decryption, essential for IoT devices and secure communications.

Additionally, this microcontroller boasts an array of analog and digital peripherals, such as multiple 12-bit ADCs, DACs, and timers, which are crucial for sensor interfacing and precise control tasks. The presence of a programmable voltage reference further enhances the precision of analog measurements.

With its LQFP100 package, the K32L2A41VLL1A offers a compact footprint while still providing enough I/O pins for complex designs. Developers can take advantage of NXP's comprehensive development ecosystem, including software tools, libraries, and real-time operating system (RTOS) support to accelerate the product development process.

In summary, the NXP K32L2A41VLL1A is a versatile and powerful microcontroller that is well-suited for applications ranging from industrial control systems to consumer electronics. Its combination of performance, connectivity, and security features makes it a top choice for designers seeking a reliable and efficient MCU solution.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess